- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR18EZPF44R2 ROHM Semiconductor | 311625 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 44.2Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF57R6 ROHM Semiconductor | 688450 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 57.6Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5361 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.36kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF51R1 ROHM Semiconductor | 741330 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 51.1Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6811 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.81kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5902 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 59kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6981 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.98kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF8450 ROHM Semiconductor | 680376 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 845Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7872 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 78.7kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF86R6 ROHM Semiconductor | 792159 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 86.6Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5620 ROHM Semiconductor | 616467 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 562Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7151 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.15kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPJ915 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPJ156 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 15MOhm | - | - | - | Thick Film | 0.25W 1/4W | TR, Paper, 7 Inch | 250mW | Chip | FIXED RESISTOR | - | - | - | - | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPJ164 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 160kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPJ753 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPJR68 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 680mOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1071 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.07kOhm | - | - | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1183 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 118kOhm | - | - | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1272 ROHM Semiconductor | 32 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.7kOhm | - | - | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 |