- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR18EZPF3921 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.92kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF23R7 ROHM Semiconductor | 655607 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 23.7Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF4421 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.42kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF4420 ROHM Semiconductor | 353903 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 442Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF4422 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 44.2kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5111 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.11kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5110 ROHM Semiconductor | 381660 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 511Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5492 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 54.9kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF59R0 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 59Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF44R2 ROHM Semiconductor | 311625 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 44.2Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF57R6 ROHM Semiconductor | 688450 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 57.6Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5361 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.36kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF51R1 ROHM Semiconductor | 741330 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 51.1Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6811 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.81kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5902 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 59kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6981 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.98kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF8450 ROHM Semiconductor | 680376 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 845Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7872 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 78.7kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF86R6 ROHM Semiconductor | 792159 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 86.6Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF5620 ROHM Semiconductor | 616467 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 562Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 |