- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR03EZPJ514 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPJ8R2 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2008 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.2Ohm | - | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ512 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MZPF1202 ROHM Semiconductor | 6656 | - | Datasheet | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR18EZPF2373 ROHM Semiconductor | 24 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 237kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | 250mW | 500V | TR, PAPER, 7 INCH | 250mW | - | - | FIXED RESISTOR | - | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF1603 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 160kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF3304 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.3MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF5R90 ROHM Semiconductor | 24 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR25JZPF2403 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 240kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR50JZHJ100 ROHM Semiconductor | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2009 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, EMBOSSED, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 5025 | 0.5W | - | - | Automotive AEC-Q200 | - | 0.028 0.70mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR25JZHJ220 ROHM Semiconductor | 200 |
| Datasheet | - | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR10EVHFSR050 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | 0/ +150ppm/°C | 50mOhm | - | Thick Film | 0.333W 1/3W | 330mW | - | - | 333mW | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPJ301 ROHM Semiconductor | 4785 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EVHFL2R40 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 2.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Current Sense | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR10EVHFSR082 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 82mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR10EVHJLR10 ROHM Semiconductor | 7 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | UCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ +150ppm/°C | 100mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.33W | - | - | Automotive AEC-Q200, Current Sense | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03ERTJ122 ROHM Semiconductor | 642 |
| - | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() ESR10EZPJ823 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 550μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03ERTF3402 ROHM Semiconductor | 100000 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 34kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() KTR03EZPF22R0 ROHM Semiconductor | 311150 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 |