- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF2203 ROHM Semiconductor | 4980 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR03EVPFLR750 ROHM Semiconductor | 15 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.063Lx0.034W 1.60mmx0.87mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ +150ppm/°C | 750mOhm | - | Thick Film | 0.2W 1/5W | 200mW | - | TR, PAPER, 7 INCH | 200mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | - | Automotive AEC-Q200, Current Sense | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ203 ROHM Semiconductor | 10000 | - | Datasheet | - | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20kOhm | - | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ272 ROHM Semiconductor | 2984 | - | Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | - | Automotive AEC-Q200 | 550μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ3R6 ROHM Semiconductor | 950321 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX6041 ROHM Semiconductor | In Stock |
| Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.04kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR01MZPJ391 ROHM Semiconductor | 9420 | - | Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 390Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.2W 1/5W | - | - | TR, PAPER, 7 INCH | 200mW | Chip | FIXED RESISTOR | TS 16949 | 1005 | - | 0402 | 50V | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ163 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR01MZPJ102 ROHM Semiconductor | 10000 | - | Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.2W 1/5W | 200mW | 50V | TR, PAPER, 7 INCH | 200mW | Chip | FIXED RESISTOR | TS 16949 | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR25JZPF1100 ROHM Semiconductor | 8000 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | 0.66W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR01MZPJ330 ROHM Semiconductor | 874107 |
| Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33Ohm | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | Anti-Sulfur | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() SFR01MZPJ510 ROHM Semiconductor | 341387 |
| Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 51Ohm | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | Anti-Sulfur | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() KTR25JZPF2R40 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ243 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF56R0 ROHM Semiconductor | 3505 | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX3600 ROHM Semiconductor | 542394 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPF1691 ROHM Semiconductor | 14 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.69kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR006YRTJ102 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2011 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±250ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | Chip | FIXED RESISTOR | TS 16949 | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | - | - | ||
![]() KTR18EZPF3000 ROHM Semiconductor | 499292 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF3324 ROHM Semiconductor | 430000 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.32MOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 |