- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF9761 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.76kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1020 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 102Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1050 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 105Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1021 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.02kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1150 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 115Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1053 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 105kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1133 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 113kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2942 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 29.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2940 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 294Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF28R7 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 28.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2941 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.94kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3012 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 30.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3243 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 324kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3650 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 365Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3653 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 365kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3572 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3402 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 34kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF4320 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 432Ohms | - | 155°C | -55°C | Thick Film | 0.4W 2/5W | - | 400mW | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF42R2 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 42.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF3742 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 37.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 |