- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR18EZPF1200 ROHM Semiconductor | 10000 | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHFLR220 ROHM Semiconductor | 50105 | - | Datasheet | 12 Weeks | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 220mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR100JZPF39R0 ROHM Semiconductor | 2390 | - | Datasheet | 10 Weeks | - | Wide 2512 (6432 Metric), 1225 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 39Ohm | Tin (Sn) | Thick Film | - | - | - | - | TR, Embossed, 7 Inch | 2W | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 6432 | 2W | 2512 | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03ERTF3920 ROHM Semiconductor | 890339 |
| Datasheet | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 392Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() GMR100HTCFAR100 ROHM Semiconductor | 1948 | - | Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | GMR | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 100mOhm | - | Metal Element | - | - | 3W | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZPJ1R0 ROHM Semiconductor | 313526 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR25JZPF43R0 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.66W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF5602 ROHM Semiconductor | 145 | - | Datasheet | 10 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF5604 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 400V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF1202 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF2704 ROHM Semiconductor | 100 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.7MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF2703 ROHM Semiconductor | 180 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | 350V | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF6803 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 680kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF1500 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPF3300 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PML100HZPJV1L5 ROHM Semiconductor | 24 | - | Datasheet | 10 Weeks | - | Wide 2512 (6432 Metric), 1225 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | PML | 0.126Lx0.252W 3.20mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5mOhm | Tin (Sn) | Thick Film | - | - | 2W | - | TR, EMBOSSED, 7 INCH | 2W | Chip | FIXED RESISTOR | TS 16949 | 6432 | 2W | 2512 | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.028 0.70mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR25JZPF33R0 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF4R70 ROHM Semiconductor | 14590 | - | Datasheet | 10 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPF16R0 ROHM Semiconductor | 1800 |
| Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | 0.66W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ510 ROHM Semiconductor | 1921 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 150V | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 |