- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR50JZHJ101 ROHM Semiconductor | 4000 |
| Datasheet | 8 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 5025 | 0.5W | - | 200V | Automotive AEC-Q200 | - | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX4702 ROHM Semiconductor | 5000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 47kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PSR500HTQFH1L00 ROHM Semiconductor | 10 |
| Datasheet | 10 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | -55°C~170°C | Tape & Reel (TR) | 2014 | PSR | 0.591Lx0.305W 15.00mmx7.75mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±75ppm/°C | 1mOhm | - | Metal Element | - | - | 5W | - | TR, EMBOSSED, 13 INCH | 5W | - | Chip | FIXED RESISTOR | - | - | 1577 | 5W | 5931 | - | Automotive AEC-Q200, Current Sense | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX4703 ROHM Semiconductor | 1107 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 470kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX4992 ROHM Semiconductor | 7500 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 49.9kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF1101 ROHM Semiconductor | 20000 |
| Datasheet | - | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR50HZPFV4L00 ROHM Semiconductor | 434 |
| Datasheet | 10 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 4mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | STANDARD: TS 16949 | 1W | - | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 1W | - | - | Automotive AEC-Q200, Current Sense | - | 0.019 0.47mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR18EZPF3003 ROHM Semiconductor | 5898 |
| Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 500V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | - | - | Automotive AEC-Q200, High Voltage | - | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF3003 ROHM Semiconductor | 130000 |
| Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPF11R0 ROHM Semiconductor | 4569 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZPJ3R0 ROHM Semiconductor | 616887 |
| Datasheet | 8 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPF1002 ROHM Semiconductor | 5898 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX1503 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | - | 0.1W | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR10EZPFV2L00 ROHM Semiconductor | 10000 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | ONE SURFACE | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | PMR | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 2mOhm | Tin (Sn) | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.019 0.47mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZHJ2R7 ROHM Semiconductor | 462393 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 2.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR01MZPJ202 ROHM Semiconductor | 100 | - | Datasheet | 8 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPJ5R1 ROHM Semiconductor | 4930 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR18EVHFSR012 ROHM Semiconductor | 568000 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | UCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ +350ppm/°C | 12mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR18EZPJ105 ROHM Semiconductor | 32000 |
| Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPJ620 ROHM Semiconductor | 15000 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2009 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 |