- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | Diameter Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204BKC07-4K02AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 4.02K | - | ±15 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-115KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 115K | - | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-147RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 147 | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-301KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 301K | - | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-160KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 160K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-330RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 330 | - | ±25 | 70 to 155 | Tape and Reel | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-127KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 127K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-267KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 267K | - | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-18K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 18.2K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKC07-6K81AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 6.81K | - | ±15 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1R5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.5 | High Stability | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD13-100KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 100K | - | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-8K06AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 8.06K | - | ±25 | 70 to 155 | Tape and Reel | 0.1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-12K1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 12.1K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-180KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 180K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-12R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 12.1 | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-162KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 162K | - | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2M74AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.74M | - | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204DKD07-390KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 390K | - | ±25 | 70 to 155 | Tape and Reel | 0.5% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-36K5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 36.5K | - | ±25 | 70 to 155 | Tape and Reel | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 |