- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204FKE07-2K61AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 2.61K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-36K5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 36.5K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-357KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 357K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-536KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 536K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-39K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 39.2K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1M1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.1M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3K32AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3.32K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3M92AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3.92M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-34K8AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 34.8K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3K24AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 3.24K | ±50 | 70 to 155 | Tape and Reel | 1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-15RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 15 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2M4AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.4M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-24K3AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 24.3K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-51RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 51 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2K49AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.49K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKC07-5K6AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 5.6K | ±15 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1M5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.5M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-49K9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 49.9K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2R21AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.21 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-5R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 5.1 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 |