- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204FKE07-76K8AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 76.8K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-12KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 12K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-750RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 750 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-1R1AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 1.1 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-7K68AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 7.68K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-20KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 20K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-536RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 536 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-5K1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 5.1K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-60K4AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 60.4K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-2K7AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 2.7K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-91RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 91 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-7R68AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 7.68 | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-9M1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 9.1M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-91RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 91 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-887KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 887K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-9R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 9.1 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-15KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 15K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-240RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 240 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-820KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 820K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-36KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 36K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 |