- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM207FKE07-390KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 390K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-9K1AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 9.1K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-86K6AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 86.6K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-180RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 180 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-7K87AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 7.87K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207GKF07-R27AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | - | ±100 | 70 to 155 | - | 2% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-221RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 2.2 | 221 | ±50 | 70 to 155 | Tape and Reel | 1% | - | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-1K2AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 1.2K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-147RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 147 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207GKF07-R51AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | - | ±100 | 70 to 155 | - | 2% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE13-11KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 11K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-24KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 24K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204JKF07-R33AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | - | ±100 | 70 to 155 | - | 5% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-1M5AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 1.5M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-54K9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 54.9K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207GKF07-R24AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | - | ±100 | 70 to 155 | - | 2% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-523KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 523K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-390KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 390K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-1R8AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 1.8 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-8R2AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | EAR99 | Compliant | No | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 8.2 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 |