- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Contact Finish Mating | Contact Materials | Contact Sizes | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Spread Spectrum Bandwidth | Product Type | Includes | Absolute Pull Range (APR) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR10EZPJ2R0 ROHM Semiconductor | 4039 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 2 | - | ±400ppm/°C | - | - | 2 Ohms | - | - | - | Thick Film | - | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() PSR400ITQFL ROHM Semiconductor | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3921 | 10052 | - | - | - | - | - | - | - | - | + 175 C | Rohm Semiconductor | - 65 C | PCB Mount | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 % | - | - | 2 Terminal | - | - | High Power Metal Plate Shunt Resistor | 3 mOhms | - | - | - | - | - | Current Sense | - | - | Resistors | - | - | Metal Plate | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Shunt Resistors | - | - | - | - | - | - | 10 mm | 5.2 mm | - | - | - | ||
![]() ESR01MZPF9103 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10EZHEF5621 ROHM Semiconductor | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Metal | - | - | Active | Non-Compliant | - | - | 150 V | -65°C ~ 175°C | - | 806 | - | 1 % | - | - | Solder | 100 ppm/°C | Receptacle, Female Sockets | - | 5.62 kΩ | - | 155 °C | -55 °C | Thick Film | Silver | - | - | Threaded | - | 125 mW | - | - | - | D | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18FZPF3160 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | pushPIN™ | - | 1 % | Active | - | - | 100 ppm/°C | - | Top Mount | 316 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.24°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | -- | 650 µm | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() MVR32KXBRN472 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 6.21°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() MCR10FZHF17R8 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | - | 17.8 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MVR32HXBRN152 ROHM Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 65.537 MHz | ±1ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 22mA | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | ||
![]() SFR01MZPF1604 ROHM Semiconductor | 10000 | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | - | 10000 | - | ROHM Semiconductor | - | Glenair | - | PCB Mount | - | Retail Package | - | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | - | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 1.6 MOhms | - | - | - | Thick Film | - | - | 0.063W, 1/16W | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.016 (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() LTR100JZPF1300 ROHM Semiconductor | 150 | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | - | - | - | - | - | 2 | NO | YES | - | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | - | - | - | NO | - | Not Required(mm) | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | - | 6.4(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | -55°C ~ 155°C | Tape and Reel | * | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | Thick Film | 130 Ohms | - | - | - | Thick Film | - | High Power | 2W | - | Resistors | 2 W | - | Thick Film | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | WIDE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | - | AEC-Q200 | ||
![]() SFR01MZPJ913 ROHM Semiconductor | 12009 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 2 | - | ±200ppm/°C | - | - | 91 kOhms | - | - | - | Thick Film | - | Industrial Grade | 0.063W, 1/16W | - | Resistors | 63 mW (1/16 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() LTR100JZPJ2R0 ROHM Semiconductor | 3952 | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | - | - | - | - | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | - | - | - | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | * | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | - | 2 | - | ±200ppm/°C | - | - | 2 Ohms | - | - | - | Thick Film | - | High Power | 2W | - | Resistors | 2 W | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | - | AEC-Q200 | ||
![]() MCR18EZHMJ273 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 5 % | - | - | - | 200 ppm/°C | - | - | 27 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() SFR10EZPF3302 ROHM Semiconductor | 5000 | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | - | 2 | - | 25 ppm/°C | - | - | 77.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | Industrial Grade | 0.125W, 1/8W | - | Resistors | 250 mW | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 650 µm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() MCR004YZPF ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR12EOAJ271 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR18EZPJSR027 ROHM Semiconductor | 5000 | - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | 0612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±5% | - | 2 | - | 0/ +200ppm/°C | - | - | 27 mOhms | - | - | - | Thick Film | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | - | - | 0.027 (0.68mm) | - | - | - | - | AEC-Q200 | ||
![]() MCR10EZHFX3322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | - | 33.2 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR50LZHJ202 ROHM Semiconductor | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | - | - | - | - | - | - | D38999/24ZJ | - | - | - | - | - | - | 20 (2), 10 Power (9) | - | - | - | - | - | Conesys | - | - | - | Box | - | - | - | - | - | Active | Non-Compliant | - | - | 200 V | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 5 % | - | - | - | 200 ppm/°C | Receptacle Housing | For Female Sockets | 2 kΩ | 11 (2 + 9 Power) | 155 °C | -55 °C | Thick Film | - | - | - | Threaded | - | 500 mW | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Zinc Nickel | 25-11 | - | - | - | - | Black | - | - | Contacts Not Included | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | 700 µm | - | - | - | - | - | - | ||
![]() LTR100JZPJLR75 ROHM Semiconductor | 4000 | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | - | - | - | - | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | - | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | * | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | - | 2 | - | ±200ppm/°C | - | - | 750 mOhms | - | - | - | Thick Film | - | High Power | 2W | - | Resistors | 2 W | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 6.4 mm | - | - | AEC-Q200 |