- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR25JZPF3302 ROHM Semiconductor | 4000 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3225 | 0.33W | 1210 | - | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ470 ROHM Semiconductor | 5542 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 330mW | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.5W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPJ101 ROHM Semiconductor | 200000 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | 0.5W | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ334 ROHM Semiconductor | 1200 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | - | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 1608 | - | 0603 | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF2201 ROHM Semiconductor | 6 |
| Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.75W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MZPF7501 ROHM Semiconductor | 3850 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR18EZPJ911 ROHM Semiconductor | 50000 |
| Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.75W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ152 ROHM Semiconductor | 9500 |
| Datasheet | 3 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | - | 1.5kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ334 ROHM Semiconductor | 150000 |
| Datasheet | 8 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | - | 330kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHJ223 ROHM Semiconductor | 936 |
| Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | - | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX5621 ROHM Semiconductor | 5059 |
| Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 5.62kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZPF1301 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX2263 ROHM Semiconductor | 869 |
| Datasheet | 8 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 226kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPJ103 ROHM Semiconductor | 49 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | 350V | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PSR400ITQFD0L30 ROHM Semiconductor | 21 | - | Datasheet | 10 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Cut Tape (CT) | 2014 | PSR | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±175ppm/°C | - | 300μOhm | - | Metal Element | - | 4W | - | TR, EMBOSSED, 13 INCH | 4W | - | Chip | FIXED RESISTOR | - | - | - | 1052 | 4W | 3921 | - | - | Automotive AEC-Q200, Current Sense | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR100JZPF1960 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.037752 oz | 200 V | - | MouseReel | - | LTR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | High Power Chip Resistor | 1.96 kOhms | - | - | - | 2 W | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.2 mm | 6.4 mm | - | - | - | - | - | ||
![]() LTR100JZPF6200 ROHM Semiconductor | 4561 |
| - | - | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | 4000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.037752 oz | 200 V | - | MouseReel | - | LTR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | High Power Chip Resistor | 620 Ohms | - | - | - | 2 W | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.2 mm | 6.4 mm | - | - | - | - | - | ||
![]() MCR03EZPFX4301 ROHM Semiconductor | 10000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 4.3kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | 0.1W | - | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPF1R00 ROHM Semiconductor | 6222 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.5W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR18EZPF2004 ROHM Semiconductor | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 2MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 500V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |