- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPF4703 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 470 kOhms | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR01MZPJ823 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | 82 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() UCR18EVHJSR068 Rohm Semiconductor | 20 | - | - | 1206 (3216 Metric) | 1206 | ROHM Semiconductor | 1206 | 3216 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | UCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | 2 Terminal | 0/ +150ppm/°C | Low-resistance chip shunt resistors | 68 mOhms | Thick Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense | Current Sense Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SDR10EZPD2001 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR10EZPD | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 2 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR03EZPF20R0 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 20 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR03EZPJ273 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | - | 27 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() ESR01MZPF9100 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 910 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPJ2R0 Rohm Semiconductor | 200 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | AEC-Q200 | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | - | ±400ppm/°C | - | 2 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR03EZPF3903 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 390 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPJ106 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | - | 10 MOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPD4641 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 4.64 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPD2002 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 20 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR10EZPF2000 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | 200 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR03EZPF8061 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | AEC-Q200 | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 8.06 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPF3900 Rohm Semiconductor | 200 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 390 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR01MZPF7503 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 750 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF18R0 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 18 Ohms | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR10EZPJ180 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | - | ±200ppm/°C | - | 18 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR03EZPJ204 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | - | 200 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR18EZPJ271 Rohm Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | ROHM Semiconductor | 1206 | 3216 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | - | ±200ppm/°C | - | 270 Ohms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 |