- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPF4751 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | AEC-Q200 | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 4.75 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR01MZPF2743 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 274 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR10EZPJ360 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 36 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR03EZPF1002 Rohm Semiconductor | 4980 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | AEC-Q200 | Details | 0.000071 oz | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 10 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() ESR01MZPJ201 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 200 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR03EZPF5101 Rohm Semiconductor | 4891 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 5.1 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPF3R30 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 3.3 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPJ2R4 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 2.4 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR10EZPJ182 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 1.8 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR18EZPF8200 Rohm Semiconductor | 4880 | - | - | 1206 (3216 Metric) | 1206 | ROHM Semiconductor | 1206 | 3216 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 820 Ohms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SDR03EZPF3002 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 30 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR10EZPF82R0 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 82 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR03EZPJ823 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 82 kOhms | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR01MZPJ750 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 75 Ohms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR03EZPD3923 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 392 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR03EZPF2321 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.32 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR03EZPJ2R2 Rohm Semiconductor | 200 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±400ppm/°C | 2.2 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR10EZPF56R0 Rohm Semiconductor | 3760 | - | - | 0805 (2012 Metric) | 0805 | ROHM Semiconductor | 0805 | 2012 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 56 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR03EZPJ431 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 430 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SDR03EZPF3R90 Rohm Semiconductor | 4960 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 3.9 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 |