- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPJ271 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 270 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ821 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 820 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR18EZPJ222 Rohm Semiconductor | 2777 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | ROHM Semiconductor | 1206 | 3216 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | - | 2.2 kOhms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ160 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 16 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SDR10EZPF1601 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | ROHM Semiconductor | 0805 | 2012 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 1.6 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ824 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 820 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ180 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | 0402 | 1005 | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 18 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ130 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | 0402 | 1005 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 13 Ohms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() LTR100JZPJ150 ROHM Semiconductor | 11032 | - | - | 1225 | 1225 | 2 | NO | YES | - | 1225 | 3264 | 1225 | NO | 4000 | Not Required(mm) | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | Details | 70 TO 155 | 5% | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 5 % | 2 | 200 PPM / C | Thick Film | 15 Ohms | Thick Film | High Power | 2W | - | 2 W | - | Rectangular | - | Not Required | SMD/SMT | Not Required | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPF1103 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | - | 1225 | 3264 | - | - | 4000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | 2 | 100 PPM / C | - | 110 kOhms | Thick Film | High Power | 2W | - | 2 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() SDR10EZPF6R80 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 6.8 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ165 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | - | 1.6 MOhms | Thick Film | High Reliability | 0.063W, 1/16W | - | 63 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR10EZPF2701 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | 150 V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 2.7 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPF33R0 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | Details | - | - | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 33 Ohms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | - | Sulfur Resistant | - | SMD/SMT | - | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 2mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ394 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 390 kOhms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR10EZPF3000 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 300 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPF3001 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | 0805 | 2012 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | Details | - | - | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 3 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | - | Sulfur Resistant | - | SMD/SMT | - | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 2mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR03EZPF2400 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 PPM / C | - | 240 Ohms | Thick Film | High Reliability | 0.3W | - | 0.3 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR03EZPF9R10 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 200 PPM / C | - | 9.1 Ohms | Thick Film | High Reliability | 0.3W | - | 0.3 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ3R3 ROHM Semiconductor | 4000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | - 250 PPM / C, + 500 PPM / C | - | 3.3 Ohms | Thick Film | High Reliability | 0.2W, 1/5W | - | 0.2 W | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 |