- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Construction | Military Standard | Termination Style | Failure Rate | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPJ1R1 ROHM Semiconductor | 3514 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 1.1 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ7R5 ROHM Semiconductor | 4000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 7.5 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR03EZPF8201 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 PPM / C | - | 8.2 kOhms | Thick Film | High Reliability | 0.1W, 1/10W | 100 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() LTR50UZPJSR020 ROHM Semiconductor | 4950 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | - | - | - | 1020 | 2550 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | 5 % | 2 | 200 PPM / C | - | 20 mOhms | Thick Film | High Power | 2W | 1 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | - | AEC-Q200 | ||
![]() LTR100JZPJLR30 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 | 3264 | - | - | 4000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 5 % | 2 | 200 PPM / C | - | 300 mOhms | Thick Film | High Power | 2W | 2 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ301 ROHM Semiconductor | 4580 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 300 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() ESR18EZPF6204 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | 1206 | 3216 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | ESR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 2 | 100 PPM / C | - | 6.2 MOhms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ2R2 ROHM Semiconductor | 4925 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 2.2 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() LTR18EZPJLR56 ROHM Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | 0612 | 1632 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.063 L x 0.126 W (1.60mm x 3.20mm) | 5 % | 2 | 200 PPM / C | - | 560 mOhms | Thick Film | High Power | 1W | 750 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.027 (0.68mm) | 1.6 mm | 3.2 mm | - | AEC-Q200 | ||
![]() LTR10EZPJ432 ROHM Semiconductor | 5000 | - | - | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | 0508 | 1220 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.047 L x 0.079 W (1.20mm x 2.00mm) | 5 % | 2 | 200 PPM / C | - | 4.3 kOhms | Thick Film | High Power | 0.25W, 1/4W | 250 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 1.2 mm | 2 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ360 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 36 Ohms | Thick Film | High Reliability | 0.1W, 1/10W | 100 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ300 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 30 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ112 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 1.1 kOhms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() LTR100JZPF2700 ROHM Semiconductor | 200 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 2 | NO | YES | 1225 | 3264 | 1225 | NO | 4000 | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | Details | 70 TO 155 | 1% | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | 2 | 100 PPM / C | Thick Film | 270 Ohms | Thick Film | High Power | 2W | 2 W | Rectangular | Not Required | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() SDR10EZPJ5R1 ROHM Semiconductor | 4900 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 5.1 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ912 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | - | 9.1 kOhms | Thick Film | High Reliability | 0.063W, 1/16W | 63 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SDR10EZPF7500 ROHM Semiconductor | 4240 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 750 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() UCR006YVPJLR18 ROHM Semiconductor | 15000 | - | - | 0201 (0603 Metric) | 0201 | - | - | - | 0201 | 0603 | - | - | 15000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | -55°C ~ 155°C | MouseReel | UCR | 0.024 L x 0.013 W (0.62mm x 0.32mm) | 5 % | 2 | 300 PPM / C | Current Sensing | 180 mOhms | Thick Film | Current Sense | 0.1W, 1/10W | 100 mW | - | - | SMD/SMT | - | Current Sense Resistors | Automotive AEC-Q200, Current Sense | - | 0.24 mm | 0.011 (0.29mm) | 0.62 mm | 0.32 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ560 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | - | 56 Ohms | Thick Film | High Reliability | 0.063W, 1/16W | 63 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ104 ROHM Semiconductor | 4985 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 100 kOhms | Thick Film | High Reliability | 0.1W, 1/10W | 100 mW | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 |