- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR10EZPJ434 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 430 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() ESR01MZPF2003 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1 % | 2 | 100 PPM / C | 200 kOhms | Thick Film | High Reliability | 0.2W, 1/5W | - | 0.2 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR10EZPJ3R3 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 3.3 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPJ2R4 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 2.4 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPJ751 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 750 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR18EZPJ153 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | 1206 | 3216 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 2 | 200 PPM / C | 15 kOhms | Thick Film | High Reliability | 0.25W, 1/4W | - | 250 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SFR10EZPF8202 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 82 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | Sulfur Resistant | SMD/SMT | - | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 2mm | 1.25mm | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR01MZPJ160 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | 16 Ohms | Thick Film | High Reliability | 0.063W, 1/16W | - | 63 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR10EZPF5600 ROHM Semiconductor | 4240 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 560 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | - | 0.5 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR01MZPJ184 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | 180 kOhms | Thick Film | High Reliability | 0.063W, 1/16W | - | 63 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR10EZPF68R0 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 68 Ohms | Thick Film | High Reliability | 0.125W, 1/8W | - | 125 mW | - | Sulfur Resistant | SMD/SMT | - | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 2mm | 1.25mm | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR03EZPJ132 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | 1.3 kOhms | Thick Film | High Reliability | 0.3W | - | 0.3 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() LTR100JZPJ393 ROHM Semiconductor | 2950 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | 1225 | 3264 | 4000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 5 % | 2 | 200 PPM / C | 39 kOhms | Thick Film | High Power | 2W | - | 2 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() SFR01MZPJ751 ROHM Semiconductor | 9590 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | 750 Ohms | Thick Film | High Reliability | 0.063W, 1/16W | - | 63 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPF30R0 ROHM Semiconductor | 200 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | 30 Ohms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF30R1 ROHM Semiconductor | 10000 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | 30.1 Ohms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1332 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 13.3 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF2493 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 249 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF5232 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 52.3 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR03EZPF1301 Rohm Semiconductor | 200 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.3 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 |