- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR10EZPF7502 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 75 kOhms | Thick Film | Industrial Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR01MZPF2942 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 29.4 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPF1802 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 18 kOhms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF1240 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 124 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR03EZPF2052 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 20.5 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR03EZPF1541 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.54 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() SFR01MZPF8201 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 8.2 kOhms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF5111 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 5.11 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF3831 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 3.83 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF6811 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 6.81 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF86R6 Rohm Semiconductor | 29 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 86.6 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF9312 Rohm Semiconductor | 29 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 93.1 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF1781 Rohm Semiconductor | 29 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.78 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF2742 Rohm Semiconductor | 29 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 27.4 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF1202 Rohm Semiconductor | 169 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 12 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPF7500 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | - | 50V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 750 Ohms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63mW | Thick Film | Sulfur Resistant | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 1mm | 0.5mm | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPJ202 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 2 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPF1371 Rohm Semiconductor | 29 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.37 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR03EZPF3923 Rohm Semiconductor | 29 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 392 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPF2102 Rohm Semiconductor | 29 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 21 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | AEC-Q200 |