- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Construction | Military Standard | Termination Style | Failure Rate | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR01MZPF3240 Rohm Semiconductor | 18 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 324 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF2100 Rohm Semiconductor | 18 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 210 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() LTR100JZPF2R20 ROHM Semiconductor | 2990 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | 4000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.037752 oz | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | 2 | 100 PPM / C | High Power Chip Resistor | 2.2 Ohms | Thick Film | Automotive Grade | 2W | 2 W | - | - | SMD/SMT | - | Thick Film Resistors SMD | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() LTR100JZPF1301 ROHM Semiconductor | 200 | - | - | 1225 | - | 2 | NO | YES | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | 4000 | Not Required(mm) | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | SMD | 2(W) | 6.4(mm) | Not Required(mm) | - | AEC-Q200 | Details | 70 TO 155 | 1% | 0.037752 oz | 200 V | - | MouseReel | LTR | - | 1 % | - | 100 PPM / C | High Power Chip Resistor | 13 kOhms | - | - | - | 2 W | Rectangular | Not Required | SMD/SMT | Not Required | Thick Film Resistors SMD | - | 3.2(mm) | 0.55 mm | - | 3.2 mm | 6.4 mm | 0.55(mm) | - | ||
![]() SFR01MZPF1023 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 102 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR01MZPF3241 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 3.24 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR01MZPF1623 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 162 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR03EZPF2801 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 2.8 kOhms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR03EZPJ105 ROHM Semiconductor | 25000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 200 PPM / C | - | 1 MOhms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR01MZPF1053 ROHM Semiconductor | 11032 |
| - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 105 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR01MZPF3923 ROHM Semiconductor | 8000 | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 392 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR03EZPF5361 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 5.36 kOhms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR01MZPF6192 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 61.9 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR01MZPJ3R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | - 250 PPM / C, + 500 PPM / C | - | 3 Ohms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR01MZPF1050 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 105 Ohms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR03EZPJ6R8 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 400 PPM / C | - | 6.8 Ohms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR03EZPJ6R2 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 400 PPM / C | - | 6.2 Ohms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR01MZPF3651 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 3.65 kOhms | - | Automotive Grade | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SFR03EZPJ201 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 200 PPM / C | - | 200 Ohms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR03EZPJ202 ROHM Semiconductor | 200 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 200 PPM / C | - | 2 kOhms | - | Automotive Grade | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - |