- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPJ511 ROHM Semiconductor | 5000 | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 200 PPM / C | - | 510 Ohms | - | Automotive Grade | - | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF1101 ROHM Semiconductor | 10000 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 1.1 kOhms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1200 ROHM Semiconductor | 10000 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 120 Ohms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF3900 ROHM Semiconductor | 200 | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 390 Ohms | - | Automotive Grade | - | - | 100 mW (1/10 W) | - | Sulfur Resistant | SMD/SMT | - | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 1.6mm | 0.8mm | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF3483 ROHM Semiconductor | In Stock | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 384 kOhms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPJ244 ROHM Semiconductor | 10000 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 200 PPM / C | - | 240 kOhms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF3832 ROHM Semiconductor | 5000 | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 38.3 kOhms | - | Automotive Grade | - | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF13R0 ROHM Semiconductor | 200 | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 13 Ohms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF3010 ROHM Semiconductor | 5000 | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 301 Ohms | - | Automotive Grade | - | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF31R6 ROHM Semiconductor | In Stock | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 31.6 Ohms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1273 ROHM Semiconductor | In Stock | - | - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | SFR | - | 1 % | - | 100 PPM / C | - | 127 kOhms | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPJ5R1 ROHM Semiconductor | In Stock | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | SFR | - | 5 % | - | 400 PPM / C | - | 5.1 Ohms | - | Automotive Grade | - | - | 100 mW (1/10 W) | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SDR03EZPJ1003 ROHM Semiconductor | In Stock | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | - | MouseReel | SDR | - | 5 % | - | - | - | 100 kOhms | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDR03EZPJ1002 ROHM Semiconductor | In Stock | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | - | MouseReel | SDR | - | 5 % | - | - | - | 10 kOhms | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF1100 ROHM Semiconductor | 3980 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | 1225 (Reversed) | 3264 (Reversed) | 4000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 0.037752 oz | 200 V | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | 2 | 100 PPM / C | High Power Chip Resistor | 110 Ohms | Thick Film | - | 2W | - | 2 W | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() ESR01MZPF2201 Rohm Semiconductor | 9900 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | AEC-Q200 | Details | - | 50V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 2.2 kOhms | Thick Film | - | 0.2W, 1/5W | Resistors | 200mW | Thick Film | Anti-Surge | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1mm | 0.5mm | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() ESR01MZPF22R0 Rohm Semiconductor | 9295 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | AEC-Q200 | Details | - | 50V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 22 Ohms | Thick Film | - | 0.2W, 1/5W | Resistors | 200mW | Thick Film | Anti-Surge | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1mm | 0.5mm | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() ESR01MZPJ202 Rohm Semiconductor | 150 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | - | Details | - | - | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 2 kOhms | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | - | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() LTR18EZPF3R60 Rohm Semiconductor | 150 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | AEC-Q200 | Details | - | 200V | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | - | 3.6 Ohms | Thick Film | - | 0.75W, 3/4W | Resistors | 750mW | Thick Film | High Power, Anti-Surge | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1.6mm | 3.2mm | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | ||
![]() SFR01MZPJ393 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 39 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - |