- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Code - in | Case Code - mm | Case Size | Current Sensing | Diameter Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Ihs Manufacturer | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | Rohs Code | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Features | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPJ3R0 ROHM Semiconductor | 180 | - | - | Wide 2512 (6432 Metric), 1225 | YES | WRAPAROUND | SURFACE MOUNT | 1225 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | ROHM Semiconductor | LTR100JZPJ3R0 | - | - | - | Rohm Semiconductor | - | - | - | - | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMT, 2512 | 0.55 mm | 6.4 mm | - | SMT | - | 3.2 mm | Active | - | - | - | - | Active | - | 5.51 | Yes | - | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±5% | e3 | - | 2 | EAR99 | ±200ppm/°C | - | 3 Ohms | Tin (Sn) | Thick Film | - | 2W | AEC-Q200, IEC60115-8 | - | - | TR, Embossed, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | TS 16949 | - | 2 W | 200 V | - | 2512 | 70 °C | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.028" (0.70mm) | - | - | - | AEC-Q200 | ||
![]() LTR100JZPF3R90 ROHM Semiconductor | 3980 | - | - | 1225 | - | - | - | 1225 | 2 | - | NO | YES | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | - | - | - | - | - | Not Required(mm) | - | - | - | + 155 C | - | - | Rohm Semiconductor | - 55 C | - | - | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | - | - | SMD | - | - | 2(W) | - | 6.4(mm) | Not Required(mm) | Active | - | - | - | - | - | 70 TO 155 | - | 1% | -55°C ~ 155°C | Tape and Reel | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | - | - | 2 | - | '±100(ppm/°C)' | Thick Film | 3.9(ohm) | - | Thick Film | High Power | 2W | - | Resistors | 2 W | - | Thick Film | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | Not Required | - | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | 0.55 mm | 0.028" (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPJ112 ROHM Semiconductor | 200 | - | - | 1225 | - | - | - | 1225 | 2 | - | NO | YES | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | - | - | - | - | - | Not Required(mm) | - | - | - | + 155 C | - | - | Rohm Semiconductor | - 55 C | - | - | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | - | - | SMD | - | - | 2(W) | - | 6.4(mm) | Not Required(mm) | Active | - | - | - | - | - | 70 TO 155 | - | 5% | -55°C ~ 155°C | Tape and Reel | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±5% | - | - | 2 | - | ±200(ppm/°C) | Thick Film | 1100(ohm) | - | Thick Film | High Power | 2W | - | Resistors | 2 W | - | Thick Film | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | Not Required | - | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | 0.55 mm | 0.028" (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPF1600 ROHM Semiconductor | 200 | - | - | 1225 | - | - | - | 1225 | 2 | - | NO | YES | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | - | - | - | - | - | Not Required(mm) | - | - | - | + 155 C | - | - | Rohm Semiconductor | - 55 C | - | - | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | - | - | SMD | - | - | 2(W) | - | 6.4(mm) | Not Required(mm) | Active | - | - | - | - | - | 70 TO 155 | - | 1% | -55°C ~ 155°C | Tape and Reel | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | - | - | 2 | - | '±100(ppm/°C)' | Thick Film | 160(ohm) | - | Thick Film | High Power | 2W | - | Resistors | 2 W | - | Thick Film | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | Not Required | - | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | 0.55 mm | 0.028" (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() ZC0204JKF070R68 ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | No | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 680m | - | - | - | ±100 | - | 70 to 155 | - | - | Tape and Reel | - | - | 5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-220RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 220 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-510RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 510 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204BKD07-7K5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 7.5K | - | - | - | ±25 | - | 70 to 155 | - | - | - | - | - | 0.1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-24RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 24 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-11KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 11K | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-3R3AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 3.3 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-53K6AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 53.6K | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-2K7AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 2.7K | - | - | - | ±50 | - | 70 to 155 | - | - | Tape and Reel | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-3K9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 3.9K | - | - | High Stability | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-390RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 390 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-680RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 680 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-12KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 12K | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-100KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | - | - | -0.2 | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 100K | - | - | - | ±50 | - | 70 to 155 | - | - | Tape and Reel | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-56RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 56 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - | ||
![]() ZCM204FKE07-22RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | - | - | - | - | 2 | 0.022 | Yes | No | Yes | - | - | 0204(1406) | No | - | EAR99 | Compliant | No | - | - | - | - | - | - | 155 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | Cylindrical | - | Melf | - | - | - | Yes | - | 1.4 | - | 22 | - | - | - | ±50 | - | 70 to 155 | - | - | - | - | - | 1% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.25 (1/4) | 3.6 | - | - | - | - | - | - |