- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Anti-Sulfurated | Anti-Surge | Base Product Number | Case Code - in | Case Code - mm | Case Size | Contact Finish Mating | Contact Materials | Contact Sizes | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Construction | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Approval Agency | Efficiency | Housing Color | Failure Rate | Lead Spacing | Configuration | Note | Inductance | Test Frequency | DC Resistance (DCR) | Polarization | Current - Output (Max) | Shell Size, MIL | Max DC Current | Lead Style | Number of Bits | Input Type | Cable Opening | Lead/Base Style | Voltage - Output | Data Rate | Architecture | Number of Inputs | Reference Type | Data Interface | Product Type | Voltage - Supply, Analog | Protocol | Includes | Voltage - Supply, Digital | Sampling Rate (Per Second) | Form | Number of Drivers/Receivers | Region Utilized | Cord Length | Input Connector | Output Connector | Number of A/D Converters | Duplex | Receiver Hysteresis | Ratio - S/H:ADC | No Load Power Consumption | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPF ROHM Semiconductor | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | - | + 155 C | KEMET | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 0 Ohms | - | - | - | Thick Film | - | Industrial Grade | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() LTR50UZPJ ROHM Semiconductor | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1020 (Reversed) | 2550 (Reversed) | - | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | High Power | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | 2.5 mm | 5 mm | - | - | - | - | - | - | - | - | ||
![]() SDR03EZPJ ROHM Semiconductor | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | 150 V | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | Resistors | 300 mW | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Surge Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | - | ||
![]() PMR10EZPJ ROHM Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 155 C | Holy Stone Enterprise Co., Ltd. | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 630V | - | - | -55°C ~ 125°C | - | MVC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | 2 Terminal | C0G, NP0 | - | Metal Plate Shunt Resistor | 0 Ohms | - | - | - | - | - | SMPS Filtering | - | 1000 pF | - | Resistors | 500 mW (1/2 W) | - | - | Metal Plate | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shunt Resistors | - | - | 0.42 mm | - | 2 mm | 1.2 mm | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | - | - | - | ||
![]() MCR10FZHF2431 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DL66R | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | - | - | - | - | - | Active | Non-Compliant | - | - | - | - | 150 V | - | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 2.43 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR25LZHJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 034745 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR100JZHJL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | MENB1150 (150W) | 8.36 L x 2.65 W x 1.89 H (212.4mm x 67.4mm x 48.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | Medical | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cURus | Level V | - | - | - | - | - | - | - | - | - | 8.3A | - | - | - | - | Cord (Sold Separately) | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | Desktop (Class I) | - | International | 47.2 (1.20m) | IEC 320-C14 | Rectangular, 6 Position | - | - | - | - | 500mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF1R50 ROHM Semiconductor | 160 | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 20-TSSOP | - | 2 | - | NO | YES | MAX13235 | 2512 | 6432 | 1225 | - | - | - | NO | Not Required(mm) | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | -55C to 155C | Tube | SMD | 2(W) | - | 6.4(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | - | 200 V | -40°C ~ 85°C | Tape and Reel | - | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | - | ±100ppm/°C | - | Transceiver | 1.5 Ohms | - | - | - | Thick Film | - | Automotive Grade | 2W | - | - | Resistors | 2 W | - | - | Thick Film | 3V ~ 5.5V | - | - | - | - | Rectangular | Not Required | - | - | WIDE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | - | Thick Film Resistors | - | RS232 | - | - | - | - | 2/2 | - | - | - | - | - | Full | 500 mV | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 6.4 mm | 3.2 mm | - | - | 0.55(mm) | - | - | - | - | AEC-Q200 | ||
![]() LTR50UZPFLR750 ROHM Semiconductor | 5000 | - | - | Surface Mount | 64-TQFP | - | - | - | 64-TQFP (10x10) | - | - | - | - | - | - | 1020 (Reversed) | 2550 (Reversed) | - | - | - | - | - | - | + 155 C | National Semiconductor | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 750 mOhms | - | - | - | Thick Film | - | High Power | 2W | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | - | 12 | Differential | - | - | - | - | Pipelined | 2 | External, Internal | Parallel | Thick Film Resistors | 2.7V ~ 3.6V | - | - | 2.4V ~ 3.6V | 40M | - | - | - | - | - | - | 2 | - | - | 1:1 | - | - | Simultaneous Sampling | - | 0.58 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() SFR18EZPF1004 ROHM Semiconductor | 5000 | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | 204823 | 1206 | 3216 | - | - | - | - | - | - | + 155 C | Molex | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 1 MOhms | - | - | - | Thick Film | - | Automotive Grade | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() MCR18EZHMFX4993 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 50 V | - | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 92 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZPF1004 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 V | - | - | - | - | 1 % | - | Radial | 100 ppm/°C | - | - | 1 MΩ | - | 120 °C | -25 °C | Thick Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | 14.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 55 mH | 1 kHz | 4.1 Ω | - | - | - | 300 mA | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | - | 22 mm | 14.5 mm | - | - | - | - | No | No SVHC | Lead Free | - | ||
![]() MCR01MRTFL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 098853 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPJLR75 ROHM Semiconductor | 4000 | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | * | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 750 mOhms | - | - | - | Thick Film | - | High Power | 2W | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 6.4 mm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() ESR01MZPF6202 ROHM Semiconductor | 9930 | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | + 155 C | Vishay Sfernice | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 62 kOhms | - | - | - | Thick Film | - | - | 0.2W, 1/5W | - | - | Resistors | 200 mW (1/5 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() MCR10FZHMFX3571 ROHM Semiconductor | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | Neoprene | - | Aluminum Alloy, Olive Drab Cadmium | - | - | CIR01 | - | - | - | Silver | Copper Alloy | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | Metal | - | - | Active | Non-Compliant | - | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | - | CIR | - | 1 % | - | Solder Cup | 100 ppm/°C | Receptacle, Female Sockets | - | 3.57 kΩ | 37 | 155 °C | -55 °C | Thick Film | Olive Drab | - | - | - | Bayonet Lock | - | 125 mW | - | 13A | - | - | Y | - | Environment Proof | - | - | - | Olive Drab Cadmium | 28-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | 650 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10EZHFX3322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 33.2 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR50LZHJ202 ROHM Semiconductor | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | - | - | - | D38999/24ZJ | - | - | - | - | - | 20 (2), 10 Power (9) | - | - | - | Conesys | - | - | - | Box | - | - | - | - | - | Active | Non-Compliant | - | - | - | - | 200 V | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 5 % | - | - | 200 ppm/°C | Receptacle Housing | For Female Sockets | 2 kΩ | 11 (2 + 9 Power) | 155 °C | -55 °C | Thick Film | - | - | - | - | Threaded | - | 500 mW | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 25-11 | - | - | - | Black | - | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCR10EVHFS ROHM Semiconductor | 500000 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 155 C | Central Technologies | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -25°C ~ 85°C | - | ct915ayf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | Resistors | 330 mW (1/3 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 33 µH | - | 257mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | - | ||
![]() LTR18EZPJL ROHM Semiconductor | 29 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | MCA1206 | 0612 (Reversed) | 1632 (Reversed) | - | - | - | - | - | - | + 155 C | Vishay Beyschlag/Draloric/BC Components | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | MCA - Precision | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 51 kOhms | - | - | - | Thin Film | - | High Power | 0.25W, 1/4W | - | - | Resistors | 1.25 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur | - | 0.58 mm | 0.026 (0.65mm) | 1.6 mm | 3.2 mm | - | - | - | - | - | - | - | - |