- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Polarity | Lead Spacing | Number of Channels | Leakage Current | Ripple Current | Lead Style | Clamping Voltage | Product Type | ESR | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR10EZPF3302 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | 0805 | 2012 | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 25 ppm/°C | - | 77.7 kΩ | 155 °C | -55 °C | Thin Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 250 mW | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 650 µm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MNR12EOAJ271 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZHF4022 ROHM Semiconductor | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | 150 V | - | Reel | PCF | - | 1 % | - | 100 ppm/°C | - | 40.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | Resistors | 125 mW | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZPF2153 ROHM Semiconductor | In Stock | - | - | - | - | Glenair | - | - | - | 1 | - | Glenair | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 215 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10EZHMF10R0 ROHM Semiconductor | In Stock | - | - | - | - | Semtech | - | - | - | 15000 | - | Semtech | - | - | - | - | - | - | - | - | Details | - | RailClamp | - | - | - | - | 150 V | - | Reel | - | - | 1 % | - | 100 ppm/°C | - | 10 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHJ224 ROHM Semiconductor | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | Cornell Dubilier | + 105 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | - | - | 10 VDC | 150 V | - | - | 301 | - | 20 % | - | 200 ppm/°C | High Capacitance and Ultra Low ESR | 220 kΩ | 155 °C | -55 °C | Thick Film | - | - | 5600 uF | Capacitors | 125 mW | - | - | Radial | - | - | - | 7.5 mm | - | 4 mA | 2.35 A | Straight | - | Electrolytic Capacitors | 78 mOhms | - | Low ESR Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 16.5 mm | 650 µm | - | 37.5 mm | - | - | ||
![]() MCR18FZPF1004 ROHM Semiconductor | In Stock | - | - | - | - | Glenair | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 1 MΩ | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR10EZPF2401 ROHM Semiconductor | 5000 | - | - | DO-201-2 | 0805 | Panjit | 25.7 V | 0805 | 2012 | 1250 | 40 A | Panjit | + 175 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5 kW | Active | AEC-Q200 | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | 150V | -55°C ~ 155°C | Ammo Pack | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 2.4 kOhms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | TVS Diodes / ESD Suppression Diodes | 125mW | Thick Film | Sulfur Resistant | Axial | 23.1 V | - | Bidirectional | - | 1 Channel | - | - | - | 37.5 V | TVS Diodes | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | ESD Suppressors / TVS Diodes | 2mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR01MZPJ300 ROHM Semiconductor | 200 | - | - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 5 % | - | 200 PPM / C | - | 30 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1204 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 402 | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | -55°C ~ 155°C | - | D38999 III | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 1.2 MOhms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Circular MIL Spec Connector | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPF3242 ROHM Semiconductor | 8010 |
| - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | - | - | LJT | - | 1 % | - | 100 PPM / C | - | 32.4 kOhms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1104 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 38999 | 3.285311 oz | - | - | - | 50 V | -55°C ~ 155°C | - | LJT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 1.1 MOhms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Circular MIL Spec Connector | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR03EZPJ681 ROHM Semiconductor | 200 | - | - | - | - | Amphenol Aerospace | - | 0603 | 1608 | 1 | - | Amphenol | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 5 % | - | 200 PPM / C | - | 680 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPJ3R3 ROHM Semiconductor | 200 | - | - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 5 % | - | - 250 PPM / C, + 500 PPM / C | - | 3.3 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF1300 ROHM Semiconductor | 200 | - | - | - | - | Amphenol Aerospace | - | 0603 | 1608 | 1 | - | Amphenol | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | 38999 | - | - | - | - | 50 V | - | - | LJT | - | 1 % | - | 100 PPM / C | - | 130 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF24R0 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 402 | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 38999 | - | - | - | - | 50 V | -55°C ~ 155°C | - | D38999 III | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 24 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Circular MIL Spec Connector | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPJ242 ROHM Semiconductor | 10000 | - | - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 5 % | - | 200 PPM / C | - | 2.4 kOhms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF3160 ROHM Semiconductor | 11856 |
| - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 1 % | - | 100 PPM / C | - | 316 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF10R2 ROHM Semiconductor | 12036 |
| - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 1 % | - | 100 PPM / C | - | 10.2 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPJ301 ROHM Semiconductor | 20000 | - | - | - | - | Amphenol Aerospace | - | 0402 | 1005 | 1 | - | Amphenol | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | 50 V | - | - | D38999 III | - | 5 % | - | 200 PPM / C | - | 300 Ohms | - | - | - | Industrial Grade | - | - | Circular Connectors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Circular MIL Spec Connector | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - |