- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR50UZPD3300 ROHM Semiconductor | 200 | - | - | - | 1020 | - | 2 | NO | YES | - | - | 1020 | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 1(W) | 5(mm) | Not Required(mm) | - | - | 70 TO 155 | 0.5% | 50 V | - | Tape and Reel | - | - | 0.25 % | - | 50 ppm/°C | Thick Film | 3.65 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | - | 2.5(mm) | 550 µm | - | - | - | 0.55(mm) | - | - | ||
![]() MCR18EZHMFX2050 ROHM Semiconductor | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | Tape & Reel | - | - | 0.5 % | - | 25 ppm/°C | - | 1.13 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | No | - | ||
![]() MCR18FZPF3481 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 3.48 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR100JZHF ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF1R30 ROHM Semiconductor | 2665 |
| - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | ±100ppm/°C | - | 1.3 Ohms | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | - | AEC-Q200 | ||
![]() LTR100JZPJ823 ROHM Semiconductor | 4000 | - | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | ±200ppm/°C | - | 82 kOhms | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | - | AEC-Q200 | ||
![]() MCR18EZHMFX1051 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 1.05 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18EZHMJ1R8 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 5 % | - | 400 ppm/°C | - | 1.8 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR10FZHF2672 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 26.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18EZHMFX5901 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 5.9 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR10FZPF3160 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 316 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18FZPF3832 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 38.3 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() LTR50UZPFS ROHM Semiconductor | 11 |
| - | - | - | - | - | - | - | 1020 (Reversed) | 2550 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | High Power | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Wide-Side Termination | - | 0.58 mm | - | 2.5 mm | 5 mm | - | - | - | ||
![]() MCR18FZPF3831 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 3.83 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MF55D7870F ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18FZPF33R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 33.2 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18EZHMFX1050 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 105 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR18EZHMF1824 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 1.82 MΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() MCR100JZHEJ100 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | 350 ppm/°C | - | 10 Ω | 125 °C | -55 °C | Thick Film | - | - | - | 1 W | - | - | - | - | - | - | - | - | 700 µm | - | - | - | - | - | - | ||
![]() MCR10FZHF30R1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 30.1 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - |