- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR18EXHMFX4750 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 475 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZPF1471 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 1.47 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF1154 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 1.15 MΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF3480 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 348 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR18EZPJ ROHM Semiconductor | 47 |
| - | - | - | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Sulfur Resistors | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() MCR006YZPD ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHMFX9312 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 93.1 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03ERTFL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZHF47R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 47.5 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() PSR500HTQFF ROHM Semiconductor | 15 |
| - | - | - | - | - | - | Rohm Semiconductor | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHMFX9310 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 931 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10QZHJ821 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 820 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MVR34HXBRN331 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVR32HXBRN684 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVR34HXBRN154 ROHM Semiconductor | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF4702 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | - | ±100ppm/°C | - | 47 kOhms | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() PSR500HTQFJ ROHM Semiconductor | 16 |
| - | - | - | 5931 | 15075 | + 175 C | Rohm Semiconductor | - 65 C | PCB Mount | Bulk | Active | - | - | - | - | - | 1 % | - | 2 Terminal | - | High Power Metal Plate Shunt Resistor | 2 mOhms | - | - | - | Current Sense | - | Resistors | - | Metal Plate | SMD/SMT | - | Current Sense Resistors | Shunt Resistors | - | - | - | 15 mm | 7.75 mm | - | ||
![]() MCR10FZPF5112 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 51.1 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18FZPF5621 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFR18EZPJ6R2 ROHM Semiconductor | 5023 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±400ppm/°C | - | 6.2 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 |