- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPJ622 ROHM Semiconductor | 200 | - | - | 1225 | - | 2 | NO | YES | - | - | 1225 | - | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 2(W) | 6.4(mm) | Not Required(mm) | - | - | 70 TO 155 | 5% | - | - | Tape and Reel | - | - | - | - | ±200(ppm/°C) | Thick Film | 6200(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | - | - | 3.2(mm) | - | - | - | - | 0.55(mm) | - | ||
![]() ESR03EZPD7501 ROHM Semiconductor | 4900 | - | - | 0603 | - | 2 | NO | YES | - | - | 0603 | Epoxy Resin | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 0.25 (1/4)(W) | 0.8(mm) | Not Required(mm) | - | - | 70 TO 155 | 0.5% | - | - | Tape and Reel | - | - | - | - | ±100(ppm/°C) | Thick Film | 7500(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | PAD | Not Required | - | - | - | 1.6(mm) | - | - | - | - | 0.45(mm) | - | ||
![]() LTR100JZPF7501 ROHM Semiconductor | 200 | - | - | 1225 | 1225 | 2 | NO | YES | 1225 (Reversed) | 3264 (Reversed) | 1225 | - | NO | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | ±100(ppm/°C) | Thick Film | 7500(ohm) | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | Rectangular | Not Required | WIDE TERMINAL | Not Required | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPF1R60 ROHM Semiconductor | 190 | - | - | 1225 | 1225 | 2 | NO | YES | 1225 (Reversed) | 3264 (Reversed) | 1225 | - | NO | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | ±100(ppm/°C) | Thick Film | 1.6(ohm) | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | Rectangular | Not Required | WIDE TERMINAL | Not Required | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPF5102 ROHM Semiconductor | 127 | - | - | 1225 | - | 2 | NO | YES | - | - | 1225 | - | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 2(W) | 6.4(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | - | - | Tape and Reel | - | - | - | - | ±100(ppm/°C) | Thick Film | 51000(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | - | - | 3.2(mm) | - | - | - | - | 0.55(mm) | - | ||
![]() LTR100JZPF5601 ROHM Semiconductor | 200 | - | - | 1225 | - | 2 | NO | YES | - | - | 1225 | - | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 2(W) | 6.4(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | - | - | Tape and Reel | - | - | - | - | ±100(ppm/°C) | Thick Film | 5600(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | - | - | 3.2(mm) | - | - | - | - | 0.55(mm) | - | ||
![]() LTR100JZPF5R10 ROHM Semiconductor | 7860 | - | - | 1225 | - | 2 | NO | YES | - | - | 1225 | - | NO | Not Required(mm) | - | - | - | - | -55C to 155C | - | SMD | 2(W) | 6.4(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | - | - | Tape and Reel | - | - | - | - | ±100(ppm/°C) | Thick Film | 5.1(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | - | - | 3.2(mm) | - | - | - | - | 0.55(mm) | - | ||
![]() LTR10EZPF20R0 ROHM Semiconductor | 9980 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFR18EZPJ620 ROHM Semiconductor | 5507 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | - | 62 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SFR10EZPJ2R7 ROHM Semiconductor | 12028 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±400ppm/°C | - | 2.7 Ohms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() MCR18EZHMFX2321 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 2.32 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR10FZHMJ222 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 5 % | - | 200 ppm/°C | - | 2.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR25JZHJL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFR10EZPJ390 ROHM Semiconductor | 4545 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | - | 39 Ohms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() MCR10FZHF1652 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 16.5 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() LTR50UZPJS ROHM Semiconductor | 9 |
| - | - | - | - | - | - | 1020 (Reversed) | 2550 (Reversed) | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | High Power | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Wide-Side Termination | - | 0.58 mm | - | 2.5 mm | 5 mm | - | - | ||
![]() MCR18ERTF ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF1601 ROHM Semiconductor | 3686 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | ±100ppm/°C | - | 1.6 kOhms | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() MCR10FZHJ390 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 5 % | - | 200 ppm/°C | - | 39 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() SFR18EZPF2400 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 240 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 |