- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPJ9R1 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 2 | NO | YES | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | 70 TO 155 | 5% | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | ±200ppm/°C | Thick Film | 9.1 Ohms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | Rectangular | Not Required | WIDE TERMINAL | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() LTR100JZPJ433 ROHM Semiconductor | 3241 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | ±200ppm/°C | - | 43 kOhms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() LTR100JZPJ1R1 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | ±200ppm/°C | - | 1.1 Ohms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() LTR10EZPJ183 ROHM Semiconductor | 5000 | - | - | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | 0508 (Reversed) | 1220 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | LTR | 0.047 L x 0.079 W (1.20mm x 2.00mm) | ±5% | 2 | ±200ppm/°C | - | 18 kOhms | Thick Film | High Power | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.026 (0.65mm) | 1.2 mm | 2 mm | - | AEC-Q200 | ||
![]() LTR100JZPF1101 ROHM Semiconductor | 3233 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | ±100ppm/°C | - | 1.1 kOhms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ684 ROHM Semiconductor | 200 | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 680 kOhms | - | Automotive Grade | - | Resistors | 200 mW (1/5 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.3 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SDR03EZPJ681 ROHM Semiconductor | 190 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 681 Ohms | - | General Purpose | - | Resistors | 300 mW | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() LTR10EZPF2R20 ROHM Semiconductor | 193 | - | - | - | - | - | - | - | 0508 | 1220 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 100 PPM / C | - | 2.2 Ohms | - | - | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Surge Resistors | - | 0.55 mm | - | 1.2 mm | 2 mm | - | - | ||
![]() SDR10EZPF1002 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1 % | - | 100 PPM / C | - | 10 kOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR03EZPJ154 ROHM Semiconductor | 10000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 15 MOhms | - | General Purpose | - | Resistors | 300 mW | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SDR10EZPF5602 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1 % | - | 200 PPM / C | - | 5.6 kOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPJ184 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 18 MOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPF3303 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1 % | - | 100 PPM / C | - | 33 MOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR03EZPF1801 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 100 PPM / C | - | 1.8 kOhms | - | General Purpose | - | Resistors | 300 mW | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR10EZPJ332 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 3.3 kOhms | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Sulfur Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPJ244 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 24 MOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPF3R90 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1 % | - | 200 PPM / C | - | 3.9 Ohms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPJ1R8 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 1.8 Ohms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPJ200 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 5 % | - | 200 PPM / C | - | 200 Ohms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR10EZPF1802 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1 % | - | 100 PPM / C | - | 18 kOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - |