- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPJ563 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | 5 % | - | - | - | 200 PPM / C | 56 kOhms | - | - | - | - | General Purpose | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Anti-Surge Resistors | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() MCR10EZHEF9100 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 910 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR10FZHMFX1003 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 100 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR03SEQPF4703 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | - | 100 PPM / C | 470 kOhms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | 0.45 mm | - | 1.60 mm | 0.80 mm | - | - | ||
![]() MCR18EZHMFX9530 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 953 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR10EZHFX3833 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 383 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR10FZHJ911 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | - | - | 5 % | - | - | - | 200 ppm/°C | 910 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() SFR10EZPJ911 ROHM Semiconductor | 4044 |
| - | 0805 (2012 Metric) | - | - | - | 0805 | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 2 | - | ±200ppm/°C | 910 Ohms | - | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPJ304 ROHM Semiconductor | 4007 |
| - | 0805 (2012 Metric) | - | - | - | 0805 | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 2 | - | ±200ppm/°C | 300 kOhms | - | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPJ473 ROHM Semiconductor | 4044 |
| - | 0805 (2012 Metric) | - | - | - | 0805 | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 2 | - | ±200ppm/°C | 47 kOhms | - | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPF7500 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | 0805 | 2012 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | - | - | 150V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | 750 Ohms | - | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125mW | - | Thick Film | Sulfur Resistant | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 2mm | 1.25mm | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() MCR10EZHFX1002 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | ROHM CO LTD | ROHM Semiconductor | MCR10EZHFX1002 | MCR10 | - | - | - | - | 155 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | Obsolete | - | - | 7.03 | Non-Compliant | Yes | 150 V | - | - | - | 1 % | e3 | - | EAR99 | 100 ppm/°C | 10 kΩ | Tin (Sn) | 155 °C | -55 °C | Thick Film | - | - | 8533.21.00.30 | - | 125 mW | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | FIXED RESISTOR | unknown | - | 0.125 W | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR18EZHUFX4220 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 422 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR18EZHMFX4421 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 4.42 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR100JZHFLR022 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 22 mΩ | - | 125 °C | -55 °C | Thick Film | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 µm | - | - | - | Lead Free | - | ||
![]() MCR18EZHMFX1242 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 12.4 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() LTR50UZPFSR024 ROHM Semiconductor | 4000 | - | - | Wide 2010 (5025 Metric), 1020 | - | - | - | 1020 | - | 1020 (Reversed) | 2550 (Reversed) | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | - | 2 | - | 0/ +200ppm/°C | 24 mOhms | - | - | - | Thick Film | High Power | 2W | - | Resistors | 2 W | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.58 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | - | AEC-Q200 | ||
![]() SFR18EZPJ121 ROHM Semiconductor | 5537 |
| - | 1206 (3216 Metric) | - | - | - | 1206 | - | 1206 | 3216 | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | 2 | - | ±200ppm/°C | 120 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() MCR10FZHF5620 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 562 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MCR18JZHDFX2670 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 267 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - |