- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR18EZPJ6R2 ROHM Semiconductor | 5023 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±400ppm/°C | - | 6.2 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() MCR10FZPF1473 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 147 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18FZPF4753 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10EZHEF6801 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 6.8 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR01MZPJ271 ROHM Semiconductor | 12019 |
| - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | 270 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR01SMQPF2003 ROHM Semiconductor | In Stock | - | - | - | - | 0402 | 1005 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 75 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 200 kOhms | - | - | - | - | - | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | 0.35 mm | - | 1.00 mm | 0.50 mm | - | ||
![]() MCR18EZHMFX15R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 15 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() PMR25HZPJV ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR50JZHFS ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESR01MZPF30R0 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 30 Ohms | - | - | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR006YLPD ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZHF1301 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 1.3 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF2151 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 2.15 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR03EZPF1101 ROHM Semiconductor | 5000 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Sulfur Resistors | - | - | 1.6 mm | 0.80 mm | - | ||
![]() SDR10EZPJ431 ROHM Semiconductor | 4536 |
| - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 5 % | - | - | 200 PPM / C | - | - | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Surge Resistors | - | - | 2 mm | 1.25 mm | - | ||
![]() PMR100HZPJ ROHM Semiconductor | In Stock | - | - | - | - | 2512 | 6432 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 5 % | - | 2 Terminal | 100 PPM / C | Metal Plate Shunt Resistor | - | - | - | - | Current Sense | - | Resistors | 2 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | Shunt Resistors | - | 0.52 mm | - | 6.4 mm | 3.2 mm | - | ||
![]() MCR18EZHMFX6200 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 620 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03EZHMF2150 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 215 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() MCR18FZHMJ472 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 4.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR006YZPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |