- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPJ433 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | 400 V | - | - | - | - | 5 % | - | - | 200 PPM / C | 43 kOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() LTR10LEZPFLR100 ROHM Semiconductor | 4665 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 1 % | - | - | 0 PPM / C, + 150 PPM / C | 100 mOhms | - | High Power | - | Resistors | 1 W | Thick Film | SMD/SMT | Thick Film Resistors | Thick Film Resistors General Purpose | Wide-Side Termination | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPJ4R7 ROHM Semiconductor | 4543 |
| - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | 400 V | - | - | - | - | 5 % | - | - | 200 PPM / C | 4.7 Ohms | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Thick Film Resistors | - | Anti-Surge Resistors | - | - | 2 mm | 1.25 mm | - | ||
![]() SFR01MZPF3603 ROHM Semiconductor | 10000 | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | 50 V | - | - | - | - | 1 % | - | - | 100 PPM / C | 360 kOhms | - | Automotive Grade | - | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | Thick Film Resistors | - | Anti-Sulfur Resistors | - | - | 1 mm | 0.50 mm | - | ||
![]() PMR50HZPJU000 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | Resistors | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | ||
![]() GMR100HJBFER015 Rohm Semiconductor | 1655 |
| Datasheet | 2512 (6432 Metric) | 2512 | - | - | - | Rohm Semiconductor | - | - | - | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | Active | 2 | ±20ppm/°C | 15 mOhms | Metal Element | - | 7W | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() GMR100HJBFHR020 Rohm Semiconductor | 141 |
| Datasheet | 2512 (6432 Metric) | 2512 | - | - | - | Rohm Semiconductor | - | - | - | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | Active | 2 | ±20ppm/°C | 20 mOhms | Metal Element | - | 7W | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() GMR100HJBFIR022 Rohm Semiconductor | 1358 |
| Datasheet | 2512 (6432 Metric) | 2512 | - | - | - | Rohm Semiconductor | - | - | - | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | Active | 2 | ±20ppm/°C | 22 mOhms | Metal Element | - | 7W | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ125 Rohm Semiconductor | 9981 |
| Datasheet | 0402 (1005 Metric) | 0402 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | ±200ppm/°C | 1.2 MOhms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF4122 Rohm Semiconductor | 4452 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 41.2 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF1021 Rohm Semiconductor | 4039 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 1.02 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ1R1 Rohm Semiconductor | 11952 |
| Datasheet | 0402 (1005 Metric) | 0402 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | -250/ +500ppm/°C | 1.1 Ohms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF6812 Rohm Semiconductor | 4038 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 68.1 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPF1504 Rohm Semiconductor | 11833 |
| Datasheet | 0402 (1005 Metric) | 0402 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | 2 | ±100ppm/°C | 1.5 MOhms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF4R53 Rohm Semiconductor | 8756 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±200ppm/°C | 4.53 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ225 Rohm Semiconductor | 12008 |
| Datasheet | 0402 (1005 Metric) | 0402 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | ±200ppm/°C | 2.2 MOhms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() LTR10LEZPFLR510 Rohm Semiconductor | 5925 | - | Datasheet | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | LTR | 0.049" L x 0.079" W (1.25mm x 2.00mm) | ±1% | Active | 2 | 0/ +100ppm/°C | 510 mOhms | Thick Film | - | 1W | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() ESR10EZPF3R40 Rohm Semiconductor | 4836 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | Not For New Designs | 2 | ±100ppm/°C | 3.4 Ohms | Thick Film | - | 0.5W, 1/2W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF9091 Rohm Semiconductor | 4720 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 9.09 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() LTR10LEZPJLR10 Rohm Semiconductor | 4831 |
| Datasheet | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | Rohm Semiconductor | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | LTR | 0.049" L x 0.079" W (1.25mm x 2.00mm) | ±5% | Active | 2 | 0/ +150ppm/°C | 100 mOhms | Thick Film | - | 1W | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.026" (0.65mm) | - | - | AEC-Q200 |