- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR03EZPF6200 Rohm Semiconductor | 200 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000071 oz | 50V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 620 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100mW | Thick Film | - | Sulfur Resistant | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 1.6mm | 0.8mm | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | ||
![]() LTR18EZPF6201 Rohm Semiconductor | 5000 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | - | - | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | - | 6.2 kOhms | Thick Film | - | 0.75W, 3/4W | Resistors | 750mW | Thick Film | - | High Power, Anti-Surge | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1.6mm | 3.2mm | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() LTR10EZPF8200 Rohm Semiconductor | 200 | - | - | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | ROHM Semiconductor | 0508 (Reversed) | 1220 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 150V | -55°C ~ 155°C | - | LTR | 0.047" L x 0.079" W (1.20mm x 2.00mm) | ±1% | 2 | ±100ppm/°C | - | 820 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | 250mW | Thick Film | - | High Power, Anti-Surge | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1.2mm | 2mm | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.2 mm | - | - | ||
![]() LTR18EZPJLR43 Rohm Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±5% | 2 | 0/ +150ppm/°C | - | 430 mOhms | Thick Film | - | 1W | Resistors | 1 W | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | - | - | - | 0.58 mm | 0.027" (0.68mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() LTR18EZPF1004 Rohm Semiconductor | 5000 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | 2 | NO | YES | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | 0612 | NO | 5000 | Not Required(mm) | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | - | SMD | 0.75 (3/4)(W) | 3.2(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | - | 200V | -55°C ~ 155°C | Tape and Reel | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | Thick Film | 1 MOhms | Thick Film | - | 0.75W, 3/4W | Resistors | 750mW | Thick Film | Rectangular | High Power, Anti-Surge | Not Required | WIDE TERMINAL | - | Thick Film Resistors | ± 1% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1.6mm | 3.2mm | 1.6(mm) | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | 0.55(mm) | - | ||
![]() LTR18EZPJLR16 Rohm Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±5% | 2 | 0/ +150ppm/°C | - | 160 mOhms | Thick Film | - | 1W | Resistors | 1 W | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | - | - | - | 0.58 mm | 0.027" (0.68mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() LTR18EZPJSR068 Rohm Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±5% | 2 | 0/ +150ppm/°C | - | 68 mOhms | Thick Film | - | 1W | Resistors | 1 W | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | - | - | - | 0.58 mm | 0.027" (0.68mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() LTR10EZPJ300 Rohm Semiconductor | 200 | - | - | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | - | ROHM Semiconductor | 0508 (Reversed) | 1220 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | - | LTR | 0.047" L x 0.079" W (1.20mm x 2.00mm) | ±5% | 2 | ±200ppm/°C | - | 30 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | 1/4 W (250 mW) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.2 mm | - | - | ||
![]() LTR18EZPJU10L Rohm Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±5% | 2 | 0/ +300ppm/°C | - | 10 mOhms | Thick Film | - | 1W | Resistors | 1 W | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | - | - | - | 0.58 mm | 0.027" (0.68mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() LTR18EZPF8202 Rohm Semiconductor | 200 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | ROHM Semiconductor | 0612 (Reversed) | 1632 (Reversed) | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | - | 82 kOhms | Thick Film | - | 0.75W, 3/4W | Resistors | 750mW | Thick Film | - | High Power, Anti-Surge | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1.6mm | 3.2mm | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() SFR03EZPJ114 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 110 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ680 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 68 Ohms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR18EZPJ332 Rohm Semiconductor | 4984 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | ROHM Semiconductor | 1206 | 3216 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | - | 3.3 kOhms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ302 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | ROHM Semiconductor | 0805 | 2012 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | - | 3 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ6R2 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 6.2 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ912 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 9.1 kOhms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR03EZPF6041 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 6.04 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ430 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | ROHM Semiconductor | 0805 | 2012 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | - | 43 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ751 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 750 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR03EZPF3R60 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | - | 3.6 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 |