- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR01MZPJ111 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 110 Ohms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR03EZPF9103 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 910 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR10EZPD1501 Rohm Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | ROHM Semiconductor | 0805 | 2012 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | - | 1.5 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ474 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | 0603 | 1608 | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 470 kOhms | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPF2202 Rohm Semiconductor | 9470 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 22 kOhms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR18EZPF18R0 Rohm Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | ROHM Semiconductor | 1206 | 3216 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 18 Ohms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ184 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 180 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPF4302 Rohm Semiconductor | 100 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 43 kOhms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SDR10EZPF3901 Rohm Semiconductor | 4958 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | ROHM Semiconductor | 0805 | 2012 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 400 V | -55°C ~ 155°C | MouseReel | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 3.9 kOhms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR03EZPF1622 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 16.2 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ563 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 56 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPF1100 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | - | - | - | - | 10000 | - | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 110 Ohms | Thick Film | - | 0.063W, 1/16W | Resistors | - | Thick Film | - | - | - | - | - | Thick Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SDR03EZPF75R0 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000071 oz | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 75 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ391 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | - | 390 Ohms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 63 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SDR03EZPD4121 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | - | 4.12 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPF1130 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | - | - | - | - | 10000 | - | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 113 Ohms | Thick Film | - | 0.063W, 1/16W | Resistors | - | Thick Film | - | - | - | - | - | Thick Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SDR03EZPJ110 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | - | Details | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | - | 11 Ohms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() LTR50UZPFSR022 ROHM Semiconductor | 3367 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | 2 | NO | YES | ROHM Semiconductor | 1020 | 2550 | 1020 | NO | 5000 | Not Required(mm) | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 1(W) | 5(mm) | Not Required(mm) | Active | - | Details | 70 TO 155 | 1% | - | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | 0/ +200ppm/°C | Thick Film | 22 mOhms | Thick Film | High Power | 2W | Resistors | 1 W | Thick Film | Rectangular | - | Not Required | WIDE TERMINAL | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | - | - | 2.5(mm) | 0.55 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | 0.55(mm) | AEC-Q200 | ||
![]() ESR18EZPF4R30 Rohm Semiconductor | 179 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | ROHM Semiconductor | 1206 | 3216 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 200V | -55°C ~ 155°C | MouseReel | ESR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 4.3 Ohms | Thick Film | - | 0.5W, 1/2W | Resistors | 500mW | Thick Film | - | Anti-Surge | - | SMD/SMT | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 3.2mm | 1.6mm | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() ESR01MZPF1800 Rohm Semiconductor | 180 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 50V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | - | 180 Ohms | Thick Film | - | 0.2W, 1/5W | Resistors | 200mW | Thick Film | - | Anti-Surge | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1mm | 0.5mm | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - |