- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Power Rating | Resistor Type | Termination Style | Failure Rate | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPF5600 ROHM Semiconductor | 306000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 | 3264 | 4000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | 2 | 100 PPM / C | 560 Ohms | Thick Film | High Power | 2W | 2 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() SFR10EZPF6201 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 6.2 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | 125 mW | Sulfur Resistant | SMD/SMT | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | 2mm | 1.25mm | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPF1003 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 100 kOhms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPF47R0 ROHM Semiconductor | 4900 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 47 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPF4700 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 470 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR01MZPJ185 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | 10000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | 1.8 MOhms | Thick Film | High Reliability | 0.063W, 1/16W | 63 mW | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR10EZPJ474 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 150 V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 470 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | 125 mW | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() LTR50UZPFLR180 ROHM Semiconductor | 5000 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | 1020 | 2550 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | 1 % | 2 | 100 PPM / C | 180 mOhms | Thick Film | High Power | 2W | 1 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | AEC-Q200 | ||
![]() SFR18EZPJ103 ROHM Semiconductor | 4974 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 2 | 200 PPM / C | 10 kOhms | Thick Film | High Reliability | 0.25W, 1/4W | 250 mW | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SDR10EZPF3R60 ROHM Semiconductor | 4895 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 3.6 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() LTR18EZPJLR47 ROHM Semiconductor | 5000 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | 0612 | 1632 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | LTR | 0.063 L x 0.126 W (1.60mm x 3.20mm) | 5 % | 2 | 200 PPM / C | 470 mOhms | Thick Film | High Power | 1W | 750 mW | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.027 (0.68mm) | 1.6 mm | 3.2 mm | AEC-Q200 | ||
![]() SDR03EZPF2R00 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 200 PPM / C | 2 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() ESR01MZPF2402 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | 10000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1 % | 2 | 100 PPM / C | 24 kOhms | Thick Film | High Reliability | 0.2W, 1/5W | 0.2 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR03EZPF3300 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 PPM / C | 330 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() ESR01MZPF39R0 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | 10000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1 % | 2 | 100 PPM / C | 39 Ohms | Thick Film | High Reliability | 0.2W, 1/5W | 0.2 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SDR03EZPF7R50 ROHM Semiconductor | 4960 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 200 PPM / C | 7.5 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() KTR10EZPF6804 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | KTR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 6.8 MOhms | Thick Film | High Voltage | 0.125W, 1/8W | 125 mW | - | SMD/SMT | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, High Voltage | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SFR10EZPF2002 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 150V | -55°C ~ 155°C | MouseReel | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | 20 kOhms | Thick Film | High Reliability | 0.125W, 1/8W | 125 mW | Sulfur Resistant | SMD/SMT | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | 2mm | 1.25mm | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPJ122 ROHM Semiconductor | 172500 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 1.2 kOhms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() SDR10EZPJ514 ROHM Semiconductor | 4950 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | 5000 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | 510 kOhms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 |