- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR03EZPF2001 Rohm Semiconductor | 180 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | 150 V | -55°C ~ 155°C | MouseReel | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 2 kOhms | Thick Film | Automotive Grade | 0.3W | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR03EZPF9312 Rohm Semiconductor | 10000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 93.1 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR03EZPF43R0 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 43 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPF1623 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | 0402 | 1005 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | 50 V | -55°C ~ 155°C | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 162 kOhms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SDR10EZPF49R9 Rohm Semiconductor | 4900 | - | - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | 400 V | -55°C ~ 155°C | - | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | 49.9 Ohms | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() PMR18EZPJV1L0 Rohm Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | 1206 | 3216 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | - | - | -55°C ~ 155°C | - | PMR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | 2 Terminal | ±100ppm/°C | shunt resistor | 1 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Automotive AEC-Q200, Current Sense | - | - | - | - | 0.017" (0.43mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SFR18EZPJ560 Rohm Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | ROHM Semiconductor | 1206 | 3216 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | - | ±200ppm/°C | - | 56 Ohms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() ESR01MZPF2000 Rohm Semiconductor | 9400 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Cut Tape (CT) | Active | - | Details | 50 V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 200 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR01MZPF3161 Rohm Semiconductor | 35 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 3.16 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() LTR100LJZPFSR022 Rohm Semiconductor | 3980 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | ROHM Semiconductor | - | - | 4000 | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Active | AEC-Q200 | Details | - | -65°C ~ 155°C | MouseReel | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +200ppm/°C | - | 22 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | 3.1mm | 6.4mm | - | 0.029" (0.73mm) | - | - | 0.58mm | AEC-Q200 | ||
![]() LTR100LJZPFSR013 Rohm Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | - | - | - | Rohm Semiconductor | - | PCB Mount | - | Active | AEC-Q200 | - | - | -65°C ~ 155°C | - | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +300ppm/°C | - | 13 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Current Sense | - | 3.1mm | 6.4mm | - | 0.029" (0.73mm) | - | - | 0.58mm | AEC-Q200 | ||
![]() LTR100LJZPFSR043 Rohm Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | ROHM Semiconductor | - | - | 4000 | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Active | AEC-Q200 | Details | - | -65°C ~ 155°C | MouseReel | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +200ppm/°C | - | 43 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | 3.1mm | 6.4mm | - | 0.029" (0.73mm) | - | - | 0.58mm | AEC-Q200 | ||
![]() LTR100LJZPFSR030 Rohm Semiconductor | 3795 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | ROHM Semiconductor | - | - | 4000 | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Active | AEC-Q200 | Details | - | -65°C ~ 155°C | MouseReel | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +200ppm/°C | - | 30 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | 3.1mm | 6.4mm | - | 0.029" (0.73mm) | - | - | 0.58mm | AEC-Q200 | ||
![]() LTR100LJZPFSR047 Rohm Semiconductor | 188 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | ROHM Semiconductor | 1225 (Reversed) | 3264 (Reversed) | 4000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 65 C | PCB Mount | - | Active | AEC-Q200 | Details | - | -65°C ~ 155°C | Cut Tape | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +200ppm/°C | - | 47 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | 3.1mm | 6.4mm | 0.58 mm | 0.029" (0.73mm) | 6.4 mm | 3.1 mm | 0.58mm | AEC-Q200 | ||
![]() SFR03EZPF1800 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 180 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR18EZPF1211 Rohm Semiconductor | 35 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | 1.21 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.026" (0.65mm) | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF7870 Rohm Semiconductor | 35 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 787 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF4990 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 499 Ohms | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPF1583 Rohm Semiconductor | 35 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 158 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF2051 Rohm Semiconductor | 5076 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 2.05 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | - | AEC-Q200 |