- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPF27R0 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | 2 | 100 PPM / C | - | 27 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ560 ROHM Semiconductor | 18950 | - | - | 0402 (1005 Metric) | 0402 | 2 | NO | YES | 0402 | 1005 | 0402 | Epoxy Resin | NO | 10000 | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 0.2 (1/5)(W) | 0.5(mm) | Not Required(mm) | Active | - | Details | 70 TO 155 | 5% | - | -55°C ~ 155°C | MouseReel | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | Thick Film | 56 Ohms | Thick Film | High Reliability | 0.2W, 1/5W | 0.2 W | Rectangular | - | Not Required | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 1(mm) | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | 0.35(mm) | AEC-Q200 | ||
![]() LTR50UZPFSR027 ROHM Semiconductor | 150 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | - | - | - | 1020 | 2550 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | 1 % | 2 | 100 PPM / C | - | 27 mOhms | Thick Film | High Power | 2W | 1 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | - | AEC-Q200 | ||
![]() SDR03EZPF5102 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 PPM / C | - | 51 kOhms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPJ154 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | 0402 | 1005 | - | - | - | 10000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | 2 | 200 PPM / C | - | 150 kOhms | Thick Film | High Reliability | 0.063W, 1/16W | 63 mW | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() LTR100JZPJ360 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | 1225 | 3264 | - | - | - | 4000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 5 % | 2 | 200 PPM / C | - | 36 Ohms | Thick Film | High Power | 2W | 2 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | AEC-Q200 | ||
![]() UCR006YVPJLR68 ROHM Semiconductor | 15000 | - | - | 0201 (0603 Metric) | 0201 | - | - | - | 0201 | 0603 | - | - | - | 15000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | UCR | 0.024 L x 0.013 W (0.62mm x 0.32mm) | 5 % | 2 | 300 PPM / C | Current Sensing | 680 mOhms | Thick Film | Current Sense | 0.1W, 1/10W | 100 mW | - | - | - | SMD/SMT | - | - | Current Sense Resistors | Automotive AEC-Q200, Current Sense | - | - | - | 0.24 mm | 0.011 (0.29mm) | 0.62 mm | 0.32 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ9R1 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 9.1 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ113 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 11 kOhms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() PML50HZPJV0L5 ROHM Semiconductor | 2000 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | - | - | - | - | 2550 | - | - | - | 2000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | PML | 0.102 L x 0.197 W (2.60mm x 5.00mm) | 5 % | 2 | 150 PPM / C | Current Sensing | 500 uOhms | Metal Element | Current Sense | 2W | 2 W | - | - | - | SMD/SMT | - | - | Current Sense Resistors | Automotive AEC-Q200, Current Sense | - | - | - | 0.5 mm | 0.020 (0.51mm) | 2.6 mm | 5 mm | - | AEC-Q200 | ||
![]() SFR03EZPJ822 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 8.2 kOhms | Thick Film | High Reliability | 0.1W, 1/10W | 100 mW | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ270 ROHM Semiconductor | 4000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 27 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SFR10EZPF8203 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | 150V | - | MouseReel | - | - | 1 % | - | 100 PPM / C | - | 820 kOhms | - | High Reliability | - | 125 mW | - | Sulfur Resistant | - | SMD/SMT | - | ± 1% | Thick Film Resistors SMD | Anti-Sulfur Resistors | 2mm | 1.25mm | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() SDR03EZPF4702 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 PPM / C | - | 47 kOhms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR18EZPF8204 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | 1206 | 3216 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | ESR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 2 | 100 PPM / C | - | 8.2 MOhms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() LTR100JZPJ271 ROHM Semiconductor | 200 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 2 | NO | YES | 1225 | 3264 | 1225 | - | NO | 4000 | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | Details | 70 TO 155 | 5% | - | -55°C ~ 155°C | MouseReel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 5 % | 2 | 200 PPM / C | Thick Film | 270 Ohms | Thick Film | High Power | 2W | 2 W | Rectangular | - | Not Required | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | AEC-Q200 | ||
![]() SDR10EZPJ470 ROHM Semiconductor | 5000 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 47 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() SDR10EZPJ3R0 ROHM Semiconductor | 3414 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | 0805 | 2012 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | 2 | 200 PPM / C | - | 3 Ohms | Thick Film | High Reliability | 0.5W, 1/2W | 0.5 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | AEC-Q200 | ||
![]() KTR18EZPF2R20 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | 1206 | 3216 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | KTR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 2 | 100 PPM / C | - | 2.2 Ohms | Thick Film | High Voltage | 0.25W, 1/4W | 250 mW | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, High Voltage | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SDR03EZPJ2R0 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | MouseReel | SDR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 PPM / C | - | 2 Ohms | Thick Film | High Reliability | 0.3W | 0.3 W | - | - | - | SMD/SMT | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 |