- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Construction | Military Standard | Termination Style | Failure Rate | Product | Features | Product Length (mm) | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR01MZPF22R1 ROHM Semiconductor | 10000 | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 22.1 Ohms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF2802 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 28 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF6801 ROHM Semiconductor | 9870 | - | - | 0402 | 2 | YES | NO | 0402 | 1005 | 0402 | NO | 10000 | Not Required(mm) | + 155 C | - 55 C | PCB Mount | -55C to 155C | SMD | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 6.8 kOhms | Automotive Grade | 62.5 mW (1/16 W) | Rectangular | Not Required | SMD/SMT | Not Required | Thick Film Resistors SMD | Anti-Sulfur Resistors | 1(mm) | 0.35 mm | 1 mm | 0.5 mm | 0.35(mm) | ||
![]() SFR01MZPJ1R8 ROHM Semiconductor | 200 | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 5 % | - 250 PPM / C, + 500 PPM / C | 1.8 Ohms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF35R7 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 35.7 Ohms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF7152 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 71.5 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF3003 ROHM Semiconductor | 200 | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 300 kOhms | Automotive Grade | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF7151 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 7.15 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF6041 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 6.04 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF5492 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 54.9 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF7682 ROHM Semiconductor | 10000 | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 76.8 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPJ105 ROHM Semiconductor | 9956 | - | - | 0402 | 2 | YES | NO | 0402 | 1005 | 0402 | NO | 10000 | Not Required(mm) | + 155 C | - 55 C | PCB Mount | -55C to 155C | SMD | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | AEC-Q200 | Details | 70 TO 155 | 5% | 0.000023 oz | 50 V | MouseReel | SFR | 5 % | 200 PPM / C | 1 MOhms | Automotive Grade | 62.5 mW (1/16 W) | Rectangular | Not Required | SMD/SMT | Not Required | Thick Film Resistors SMD | Anti-Sulfur Resistors | 1(mm) | 0.35 mm | 1 mm | 0.5 mm | 0.35(mm) | ||
![]() SFR03EZPF9532 ROHM Semiconductor | 5000 | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 95.3 kOhms | Automotive Grade | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPJ182 ROHM Semiconductor | 200 | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 5 % | 200 PPM / C | 1.8 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF9092 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 90.9 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF30R1 ROHM Semiconductor | 5000 | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 30.1 Ohms | Automotive Grade | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF1152 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 11.5 kOhms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPJ5R6 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | MouseReel | SFR | 5 % | 400 PPM / C | 5.6 Ohms | Automotive Grade | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() SFR01MZPF9760 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | 10000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000023 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 976 Ohms | Automotive Grade | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() SFR03EZPF1583 ROHM Semiconductor | 5000 | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | MouseReel | SFR | 1 % | 100 PPM / C | 158 kOhms | Automotive Grade | 100 mW (1/10 W) | - | - | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | 0.45 mm | 1.6 mm | 0.8 mm | - |