- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR03EZPF472 ROHM Semiconductor | In Stock | - | - | - | - | - | 0603 | 1608 | 5000 | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | 150 V | - | MouseReel | SDR | - | 1 % | - | - | 100 PPM / C | - | 4.7 kOhms | - | - | - | - | 300 mW | - | - | SMD/SMT | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SFR01MZPF4700 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 470 Ohms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR01MZPF1471 Rohm Semiconductor | 18 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 1.47 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF1622 Rohm Semiconductor | 18 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 16.2 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF9760 Rohm Semiconductor | 18 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 976 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.022" (0.55mm) | - | - | - | AEC-Q200 | ||
![]() SFR18EZPF4701 Rohm Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | ROHM Semiconductor | 1206 | 3216 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 200 V | -55°C ~ 155°C | MouseReel | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | 4.7 kOhms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | AEC-Q200 | ||
![]() SFR03EZPF75R0 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 75 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPF2203 Rohm Semiconductor | 91 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 220 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() LTR100LJZPFSR011 Rohm Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | - | - | - | Rohm Semiconductor | - | PCB Mount | - | Active | AEC-Q200 | - | - | - | -65°C ~ 155°C | - | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | - | 0/ +300ppm/°C | - | 11 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | - | Thick Film Resistors | ± 1% | - | Automotive AEC-Q200, Current Sense | - | 3.1mm | 6.4mm | - | 0.029" (0.73mm) | - | - | 0.58mm | AEC-Q200 | ||
![]() ESR03EZPF8661 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | - | Details | - | 150 V | -55°C ~ 155°C | MouseReel | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 8.66 kOhms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() ESR01MZPJ6R2 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Active | AEC-Q200 | Details | - | 50V | -55°C ~ 155°C | MouseReel | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | - | -250/ +500ppm/°C | - | 6.2 Ohms | Thick Film | Automotive Grade | 0.2W, 1/5W | Resistors | 200mW | Thick Film | Anti-Surge | SMD/SMT | - | Thick Film Resistors | ± 5% | Thick Film Resistors High Reliability | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 1mm | 0.5mm | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() GMR320HJAAFD5L00 Rohm Semiconductor | 130 | - | - | 2817 (7142 Metric) | 2817 | - | 2818 | 7142 | - | - | + 170 C | Rohm Semiconductor | - 65 C | PCB Mount | - | Active | - | - | - | - | -65°C ~ 170°C | - | GMR | 0.280" L x 0.165" W (7.10mm x 4.20mm) | ±1% | 2 | 2 Terminal | 0/ +25ppm/°C | Automotive Shunt Resistor | 5 mOhms | Metal Element | Current Sense | 10W | Resistors | 10W | Metal Plate | - | SMD/SMT | - | Current Sense Resistors | - | Shunt Resistors | Current Sense | - | - | - | 0.4 mm | 0.022" (0.55mm) | 7.1 mm | 4.2 mm | - | - | ||
![]() SFR01MZPF1300 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 130 Ohms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR10EZPF1782 Rohm Semiconductor | 12 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | 17.8 kOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.026" (0.65mm) | - | - | - | AEC-Q200 | ||
![]() SFR03EZPJ100 Rohm Semiconductor | 42500 | - | - | 0603 (1608 Metric) | 0603 | ROHM Semiconductor | 0603 | 1608 | 5000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 50V | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | - | 10 Ohms | Thick Film | - | 0.1W, 1/10W | Resistors | 100mW | Thick Film | Sulfur Resistant | SMD/SMT | - | Thick Film Resistors | ± 5% | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 1.6mm | 0.85mm | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() SFR01MZPF2433 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 243 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR01MZPF1871 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 1.87 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF8250 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 825 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016" (0.40mm) | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF2492 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 24.9 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 | ||
![]() SFR01MZPF4992 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | ROHM Semiconductor | 0402 | 1005 | 10000 | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 49.9 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | AEC-Q200 |