- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR01MZPF3482 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 34.8 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() SFR01MZPF3832 Rohm Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 38.3 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() SFR03EZPF3242 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 32.4 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.022" (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF4992 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 49.9 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.022" (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() LTR100LJZPFU10L0 Rohm Semiconductor | 3790 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 65 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | -65°C ~ 155°C | - | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | 0/ +300ppm/°C | 10 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | - | 3.1mm | 6.4mm | - | 0.58 mm | 0.029" (0.73mm) | 6.4 mm | 3.1 mm | 0.58mm | - | AEC-Q200 | ||
![]() SFR18EZPF4640 Rohm Semiconductor | 12 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 464 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.026" (0.65mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF1103 Rohm Semiconductor | 4995 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 110 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | AEC-Q200 | ||
![]() SFR01MZPF2702 Rohm Semiconductor | 200 | - | - | 0402 (1005 Metric) | 0402 | 2 | YES | NO | ROHM Semiconductor | 0402 | 1005 | 0402 | NO | 10000 | Not Required(mm) | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000023 oz | 50 V | -55°C ~ 155°C | Tape and Reel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 27 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | Rectangular | Not Required | PAD | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | 1(mm) | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | 0.35(mm) | AEC-Q200 | ||
![]() SFR01MZPF2101 Rohm Semiconductor | 9025 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | - | - | - | - | 10000 | - | ROHM Semiconductor | - | Rohm Semiconductor | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 2.1 kOhms | Thick Film | - | 0.063W, 1/16W | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | - | 0.016" (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() LTR100LJZPFSR091 Rohm Semiconductor | 200 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | ROHM Semiconductor | 1225 (Reversed) | 3264 (Reversed) | - | - | 4000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 65 C | PCB Mount | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | - | -65°C ~ 155°C | Cut Tape | LTR | 0.122" L x 0.252" W (3.10mm x 6.40mm) | ±1% | 2 | 0/ +150ppm/°C | 91 mOhms | Thick Film | - | 4W | Resistors | 4W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Thick Film Resistors - SMD | 3.1mm | 6.4mm | - | 0.58 mm | 0.029" (0.73mm) | 6.4 mm | 3.1 mm | 0.58mm | - | AEC-Q200 | ||
![]() SFR03EZPF2210 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 221 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.022" (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF6651 Rohm Semiconductor | 9900 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | ROHM Semiconductor | 0402 | 1005 | - | - | 10000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 6.65 kOhms | Thick Film | Automotive Grade | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() SFR03EZPF3002 Rohm Semiconductor | 17500 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 30 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | AEC-Q200 | ||
![]() SFR03EZPF1333 Rohm Semiconductor | 12 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 133 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.022" (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF1242 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 12.4 kOhms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | AEC-Q200 | ||
![]() SFR03EZPJ331 Rohm Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 330 Ohms | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | AEC-Q200 | ||
![]() SFR01MZPF1911 Rohm Semiconductor | 9914 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | 0402 | 1005 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.91 kOhms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() SFR01MZPF1741 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.74 kOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.016" (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR10EZPF5112 Rohm Semiconductor | 12 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 51.1 kOhms | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.026" (0.65mm) | - | - | - | - | AEC-Q200 | ||
![]() SFR01MZPF9310 Rohm Semiconductor | 12 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | SFR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 931 Ohms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.016" (0.40mm) | - | - | - | - | AEC-Q200 |