- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | Diameter Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204BKD07-6K8AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 6.8K | - | ±25 | 70 to 155 | Tape and Reel | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-150KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 150K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2K43AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.43K | High Stability | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K96AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.96K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-21K5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 21.5K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2K15AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.15K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-294KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 294K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.1 | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-16RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 16 | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-226KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 226K | - | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K62AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.62K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K3AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.3K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-30K1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 30.1K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-16K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 16.2K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-249KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 249K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2 | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-24K9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 24.9K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2K26AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.26K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-18K7AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 18.7K | - | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-23K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 23.2K | - | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 |