- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | Diameter Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204FKE07-3RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3M9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3.9M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-8R2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 8.2 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-60R4AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 60.4 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-39R2AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 39.2 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE13-22R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 22.1 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-8K25AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 8.25K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-2K74AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 2.74K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE13-56K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 56.2K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-21K5AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 21.5K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-78K7AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 78.7K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE13-120RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 120 | ±50 | 70 to 155 | Tape and Reel | 1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE13-6K81AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 6.81K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-2M7AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 2.7M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-36RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 36 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-430KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 430K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-750KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 750K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-619RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 619 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-8K2AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 8.2K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207JKF07-R16AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | - | ±100 | 70 to 155 | - | 5% | Active | Pad | 0.4 | 5.8 |