- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | Diameter Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM207FKE07-300KAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 300K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-5K62AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 5.62K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204FKE07-8K66AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 8.66K | ±50 | 70 to 155 | Tape and Reel | 1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-40K2AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 40.2K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-453RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 453 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207JKF07-R18AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | - | ±100 | 70 to 155 | - | 5% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-2K4AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 2.4K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-6R81AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 6.81 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-6M8AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 6.8M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204BKC07-130RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 130 | ±15 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-464RAA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 464 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM207FKE07-1M8AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Yes | 2.2 | 1.8M | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.4 | 5.8 | ||
![]() ZCM204BKD07-182RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 182 | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-12K1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 12.1K | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-51RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 51 | ±25 | 70 to 155 | - | 0.1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE13-150RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 150 | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K87AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 1.87K | ±50 | 70 to 155 | - | 1% | - | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE13-1RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | -0.1 | EAR99 | Compliant | No | -0.2 | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1 | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE13-825RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | - | EAR99 | Compliant | No | - | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 825 | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM207FKE07-3K9AA ROHM Semiconductor | In Stock | - | - | 0207(2309) | 2 | 0.077 | Yes | No | Yes | 0207(2309) | No | - | EAR99 | Compliant | No | - | 155 | 350 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 2.2 | 3.9K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.4 | 5.8 |