- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | CoilResistance | Contact Materials | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Contact Style | Size Code | Rated Temperature | ELV | Max Voltage Rating (AC) | Wire/Cable Type | Cable Length | Throw Configuration | Contact Current Rating | Relay Type | Dropout Voltage | Product Type | Operate Time | Coil Type | Coil Current | Release Time | Coil Power | Coil Voltage (DC) | Contact Voltage Rating (AC) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPJ620 ROHM Semiconductor | 3890 | - | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | 1225 | 2 | NO | YES | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | - | - | - | NO | - | - | Not Required(mm) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | SMD | - | - | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | 5% | - | - | - | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | Thick Film | 62 Ohms | - | - | - | Thick Film | High Power | - | 2W | - | Resistors | 2 W | - | Thick Film | - | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | - | - | AEC-Q200 | ||
![]() LTR100JZPJLR24 ROHM Semiconductor | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR50UZPD47R0 ROHM Semiconductor | 200 | - | - | - | - | 1020 | - | - | - | 18 | - | 2 | NO | YES | - | - | - | 1020 | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | SMD | - | - | 1(W) | 5(mm) | Not Required(mm) | - | - | Compliant | - | 70 TO 155 | 0.5% | - | - | - | - | - | Bulk | - | - | - | - | - | - | IDT | - | ±100(ppm/°C) | Connector, IDC | Thick Film | 47(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | - | Not Required | - | - | - | - | - | Flat | 914 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | 0.55(mm) | No | - | - | ||
![]() LTR50UZPD4701 ROHM Semiconductor | 190 | - | - | - | - | 1020 | - | - | - | - | - | 2 | NO | YES | - | - | - | 1020 | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | SMD | - | - | 1(W) | 5(mm) | Not Required(mm) | - | - | Compliant | - | 70 TO 155 | 0.5% | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | ±100(ppm/°C) | - | Thick Film | 4700(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | 0.55(mm) | - | - | - | ||
![]() MCR10FZHJ271 ROHM Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | ROHM Semiconductor | MCR10FZHJ271 | MCR10 | - | - | - | - | - | 155 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | - | 1.25 mm | Obsolete | - | - | - | - | 5.53 | Non-Compliant | Yes | - | - | - | - | - | 100 V | - | - | MCR10(J TOL) | - | 0.25 % | e3 | - | - | - | EAR99 | 50 ppm/°C | - | - | 11.1 Ω | Tin (Sn) | 155 °C | -55 °C | Thin Film | - | - | - | 8533.21.00.30 | Fixed Resistors | 100 mW | TR, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | unknown | - | - | - | - | 0.125 W | 150 V | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() MCR01MZPJ165 ROHM Semiconductor | 9948 | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | Phoenix Contact | - | - | - | Molded | - | - | - | 1 | ROHM CO LTD | - | Phoenix Contact | MCR01MZPJ165 | - | - | - | - | - | -55C to 155C | 155 °C | -55 °C | - | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | Active | 1/16 W | 0.5 mm | - | - | 5.16 | Compliant | Yes | - | 5% | 1 lb | - | 50 V | 50 V | - | Tape and Reel | - | - | 5 % | e3 | Yes | - | - | EAR99 | 200 ppm/°C | - | Thick Film | 1.6 MΩ | Tin (Sn) - with Nickel (Ni) barrier | 155 °C | -55 °C | Thick Film | - | - | - | 8533.21.00.30 | Supplies | 63 mW | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 500 µm | Rectangular | FIXED RESISTOR | compliant | Not | TS 16949 | Not Required | 1005 | 0.063 W | 50 V | Not Required | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | Storage Boxes & Cases | - | - | - | - | - | - | - | Boxes | - | Storage Boxes & Cases | 1 mm | 400 µm | - | 1 mm | - | 0.35 mm | - | Lead Free | - | ||
![]() SFR01MZPF36R0 ROHM Semiconductor | 10000 | - | - | Production (Last Updated: 1 week ago) | Through Hole | 0402 (1005 Metric) | - | - | - | 5 | 402 | - | - | - | - | 0402 | 1005 | - | - | 1.2 kΩ | Silver | - | - | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | 400 V | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | PCB | - | ±100ppm/°C | - | - | 36 Ohms | - | 70 °C | -40 °C | Thick Film | Industrial Grade | - | 0.063W, 1/16W | - | Resistors | 63 mW (1/16 W) | - | Thick Film | 10.4 mm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Compliant | 400 V | - | - | SPST | 8 A | General Purpose | 2.4 V | Thick Film Resistors | 7 ms | Non-Latching | 20 mA | 3 ms | 480 mW | 24 V | 250 V | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.35 mm | 0.016 (0.40mm) | 28 mm | 0.5 mm | - | No | - | AEC-Q200 | ||
![]() SFR01MZPJ155 ROHM Semiconductor | 10985 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 402 | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | - | 1.5 MOhms | - | - | - | Thick Film | Industrial Grade | - | 0.063W, 1/16W | - | Resistors | 63 mW (1/16 W) | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | AEC-Q200 | ||
![]() MVR32HXBRN911 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZPF1782 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | - | - | - | 100 ppm/°C | - | - | 17.8 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() MVR32KXBRN151 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18FZPF4640 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVR22HXBRN391 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVR34HXBRN911 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHFX3901 ROHM Semiconductor | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RCS e3 | 0.061 L x 0.033 W (1.55mm x 0.85mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | - | 8.87 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.25W, 1/4W | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 650 µm | 0.020 (0.50mm) | - | - | - | - | - | AEC-Q200 | ||
![]() LTR100JZPF2400 ROHM Semiconductor | 80 | - | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | 1225 | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | - | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | -55°C ~ 155°C | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | - | 240 Ohms | - | - | - | Thick Film | High Power | - | 2W | - | Resistors | 2 W | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | - | - | - | AEC-Q200 | ||
![]() LTR100JZPJ301 ROHM Semiconductor | 175 | - | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | 1225 | 2 | NO | YES | - | 1225 (Reversed) | 3264 (Reversed) | 1225 | - | - | - | NO | - | - | Not Required(mm) | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | SMD | - | - | 2(W) | 6.4(mm) | Not Required(mm) | Active | - | Non-Compliant | - | 70 TO 155 | 5% | - | - | - | - | -55°C ~ 155°C | Tape and Reel | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | Thick Film | 300 Ohms | - | - | - | Thick Film | High Power | - | 2W | - | Resistors | 2 W | - | Thick Film | - | Rectangular | - | - | Not Required | - | WIDE TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | - | - | AEC-Q200 | ||
![]() MCR18EZPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTR25JZPJ SAMPLEBOOK ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESR03EZPD5102 ROHM Semiconductor | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |