- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Case Code - in | Case Code - mm | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Spacing | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR10EZHFX8251 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 8.25 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18 EZHM FX 3322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Semikron | 02620460 | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 33.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() ESR01MZPF ROHM Semiconductor | 8 |
| - | - | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1005 | - | - | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | Active | - | - | - | - | -55°C ~ 155°C | - | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Jumper | - | - | 2 | - | - | - | 0 Ohms | - | - | Thick Film | - | 0.2W, 1/5W | - | Resistors | 200 mW (1/5 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR10FZHF1800 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 180 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMFX3920 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 392 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF1651 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 1.65 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10EZPD ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR400ITQFH ROHM Semiconductor | 21 |
| - | - | - | - | - | - | 3921 | 10052 | - | - | - | + 175 C | Rohm Semiconductor | - 65 C | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | - | 1 % | - | - | - | 2 Terminal | - | High Power Metal Plate Shunt Resistor | 1 mOhms | - | - | - | Current Sense | - | - | Resistors | - | Metal Plate | - | SMD/SMT | - | - | Current Sense Resistors | - | Shunt Resistors | - | - | - | - | - | 10 mm | 5.2 mm | - | ||
![]() MVR34HXBRN681 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFR10EZPJ362 ROHM Semiconductor | 5350 |
| - | - | 0805 (2012 Metric) | 0805 | - | - | 0805 | 2012 | - | - | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | Bulk | Active | - | - | - | 150 V | -55°C ~ 155°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | 3.6 kOhms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MCR18EZHFL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR03EZPEFX2741 ROHM Semiconductor | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RS73G2BRT | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 50 V | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 165 kOhms | 155 °C | -55 °C | Thick Film | - | 0.333W, 1/3W | - | - | 100 mW | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 550 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() UCR03EWPFS ROHM Semiconductor | 43 |
| - | - | - | - | - | - | 0603 | 1608 | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | 0 Ohms | - | - | - | Current Sense | - | - | Resistors | - | Thick Film | - | SMD/SMT | - | - | Current Sense Resistors | - | - | - | - | - | 0.5 mm | - | 1.6 mm | 0.87 mm | - | ||
![]() KTR03EZPF1624 ROHM Semiconductor | 5024 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | -- | - | - | - | - | - | PCB Mount | - | - | - | 550V | 1600V (1.6kV) | 350 V | -55°C ~ 110°C | Bulk | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | - | PC Pins | 100 ppm/°C | - | 1.62 kOhm | 155 °C | -55 °C | Thick Film | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 1600pF | Resistors | 0.1000 W | Thick Film | Thick Film | - | - | 0.394 (10.00mm) | Thick Film Resistors | 1 | - | -- | 1.6 | 0.8 | 550 µm | 0.394 (10.00mm) | - | - | -- | ||
![]() MCR18EZHMJ3R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | - | - | - | 400 ppm/°C | - | 3.9 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR004YZPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR03EZHMJ620 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 50 V | - | - | - | - | 5 % | - | - | - | - | 200 ppm/°C | - | 62 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() SFR01MZPF27R0 ROHM Semiconductor | 10000 | - | - | - | 0402 (1005 Metric) | 402 | - | - | 0402 | 1005 | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 27 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | - | Resistors | 63 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MNR12EOABJ391 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |