- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Case Code - in | Case Code - mm | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Supply Voltage | Termination Style | Output Type | Failure Rate | Voltage | Accuracy | Size | Terminal Type | Product Type | Finish | Switching Current | Overall Length | Product | Features | Body Style | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMR10EZPFU ROHM Semiconductor | 30000 | - | - | - | - | - | - | - | - | - | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 2 Terminal | 150 PPM / C | Metal Plate Shunt Resistor | 0 Ohms | - | - | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Metal Plate | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Shunt Resistors | - | - | - | 0.52 mm | - | 2 mm | 1.2 mm | - | ||
![]() PMR50HZPJV ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 2010 | 5025 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 2 Terminal | 100 PPM / C | Metal Plate Shunt Resistor | 0 Ohms | - | - | - | Current Sense | - | Resistors | 1 W | Metal Plate | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Shunt Resistors | - | - | - | 0.52 mm | - | 5 mm | 2.5 mm | - | ||
![]() PML10EZPGV ROHM Semiconductor | 30000 |
| - | - | - | - | - | - | 0508 (Reversed) | 1220 (Reversed) | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | 2 % | - | 2 Terminal | - | - | - | - | - | - | Current Sense | - | Resistors | 660 mW | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Ultra-Low Ohmic Chip Resistors | - | - | - | 0.42 mm | - | 1.2 mm | 2 mm | - | ||
![]() ESR01MZPJ ROHM Semiconductor | 10 |
| - | - | 0402 (1005 Metric) | - | 0402 | - | 0402 | 1005 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Jumper | 2 | - | - | - | 0 Ohms | - | - | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() LTR100JZPFL ROHM Semiconductor | 10 |
| - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | High Power | - | Resistors | 2 W | Thick Film | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Wide-Side Termination | - | - | 0.55 mm | - | 3.2 mm | 6.4 mm | - | ||
![]() PMR50HZPJU ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 2010 | 5025 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 2 Terminal | 100 PPM / C | Metal Plate Shunt Resistor | 0 Ohms | - | - | - | Current Sense | - | Resistors | 1 W | Metal Plate | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Shunt Resistors | - | - | - | 0.52 mm | - | 5 mm | 2.5 mm | - | ||
![]() ESR18EZPD ROHM Semiconductor | 10 |
| - | - | - | - | - | - | 1206 | 3216 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Anti-Surge Resistors | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() MCR03EZPFL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZHF1181 ROHM Semiconductor | In Stock | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | 1.18 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF1820 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | 182 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03FZPEFX2702 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | 27 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() MCR10FZHF5901 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | 5.9 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR006YRTJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10FZPJ683 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | Obsolete | Non-Compliant | 150 V | - | - | * | - | 5 % | - | - | 200 ppm/°C | - | 68 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MVR22HXBRN912 ROHM Semiconductor | In Stock | - | - | Non-Flush | - | - | - | Stainless Steel | - | - | - | +70 °C | - | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V | - | PNP Normally Open | - | - | - | - | 2 m, 3-wire, Cable | - | - | 200 mA | - | - | - | Barrel | IP67 | - | - | 35.5mm | 6.5mm | - | ||
![]() MVR22HXBRN911 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | - | - | Satin Chrome | - | 108 mm | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHMFX80R6 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | 200 V | - | - | - | 76.3x43.8x39.5mm | 1 % | - | - | 100 ppm/°C | - | 80.6 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() ESR01MZPJ163 ROHM Semiconductor | 8027 |
| - | - | 0402 (1005 Metric) | - | 0402 | - | 0402 | 1005 | - | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | - | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | 16 kOhms | - | - | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR10FZHJ223 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 5 % | - | - | 200 ppm/°C | - | 22 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | 12 → 33 V | - | Analogue | - | - | ± 0.25 % | - | - | - | - | - | - | - | - | - | IP67 | 650 µm | - | - | - | - | ||
![]() MCR10FZHF2052 ROHM Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | Y | 150 V | - | 0.244g, Bulk Pack | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | - | - | 100 ppm/°C | - | 20.5 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | 180V | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |