- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR18EZHMFX6041 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 6.04 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03FZPFX ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHMFX1200 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 120 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMJ821 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 820 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() PSR400ITQFD ROHM Semiconductor | 10 |
| - | - | - | 3921 | 10052 | + 175 C | Rohm Semiconductor | - 65 C | PCB Mount | Bulk | Active | - | - | - | - | - | 1 % | - | 2 Terminal | - | High Power Metal Plate Shunt Resistor | 300 uOhms | - | - | - | Current Sense | - | Resistors | - | Metal Plate | SMD/SMT | - | Current Sense Resistors | Shunt Resistors | - | - | - | 10 mm | 5.2 mm | - | ||
![]() MCR25JZHJS ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHMJ822 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 8.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10EZHMJ000 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 150 V | - | - | - | 5 % | - | - | - | - | 0 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18 EZHM FX4023 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 402 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR10EZPJ182 ROHM Semiconductor | 5718 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 150 V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±200ppm/°C | - | 1.8 kOhms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MCR03EZHMF1003 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 100 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() MCR18EZHMFX4320 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 432 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MVR32KXBRN103 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR01MZSEJ000 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | - | - | - | - | - | 0 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | - | - | - | - | 400 µm | - | - | - | - | ||
![]() MCR10FZHF3322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 33.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMJ222 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 2.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZPF1472 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 14.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHJ185 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 1.8 MΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10QZHJ392 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 3.9 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMJ820 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | - | 200 ppm/°C | - | 82 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - |