- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR01MZPF2153 ROHM Semiconductor | 10029 |
| - | - | - | 0402 | 1005 | + 150 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 215 kOhms | - | - | - | Industrial Grade | - | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() LTR50UZPFSR016 ROHM Semiconductor | 100 | - | - | Wide 2010 (5025 Metric), 1020 | 1020 | 1020 (Reversed) | 2550 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | LTR | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | - | 0/ +300ppm/°C | - | 16 mOhms | - | - | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Current Sense | 0.58 mm | 0.029 (0.73mm) | 2.5 mm | 5 mm | AEC-Q200 | ||
![]() MCR18FZPF6811 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 6.81 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10EZHMF49R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 49.9 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMFX24R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 24.9 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SDR10EZPD ROHM Semiconductor | 40 |
| - | - | - | - | - | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 400 V | - | - | - | 0.5 % | - | - | - | - | - | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() MCR10FZHF1182 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 11.8 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() PMR25HZPJ ROHM Semiconductor | In Stock | - | - | - | - | 1210 | 3225 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 5 % | - | 2 Terminal | 100 PPM / C | Metal Plate Shunt Resistor | - | - | - | - | Current Sense | - | Resistors | 1 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | Shunt Resistors | - | 0.52 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() MCR10EZHMF47R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 47.5 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMFX6342 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 63.4 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR01MZPF2152 ROHM Semiconductor | 10011 |
| - | - | - | 0402 | 1005 | + 150 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 21.5 kOhms | - | - | - | Industrial Grade | - | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR01MZPF1331 ROHM Semiconductor | 9911 |
| - | - | - | 0402 | 1005 | + 150 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 1.33 kOhms | - | - | - | Industrial Grade | - | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() LTR50UZPF ROHM Semiconductor | 25 |
| - | - | - | 1020 (Reversed) | 2550 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | High Power | - | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | 0.55 mm | - | 2.5 mm | 5 mm | - | ||
![]() MCR18EZHMFX2430 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 243 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR01MZPEJ5R1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 5 % | - | - | - | - | 5.1 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 63 mW | - | - | - | - | - | - | 400 µm | - | - | - | - | ||
![]() MVR34HXBRN914 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFR03EZPF2370 ROHM Semiconductor | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | 2.37 kOhms | - | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() MCR18EZHMFX1692 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 16.9 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18FZPF3241 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR10EZHMFX5622 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 56.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - |