- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR100JZPJ303 ROHM Semiconductor | 4000 | - | - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | - | ±200ppm/°C | - | 30 kOhms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() LTR100JZPF1801 ROHM Semiconductor | 4431 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | - | ±100ppm/°C | - | 1.8 kOhms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() LTR100JZPF1003 ROHM Semiconductor | 3933 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | - | ±100ppm/°C | - | 100 kOhms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() LTR100JZPJ1R6 ROHM Semiconductor | 3558 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | - | ±200ppm/°C | - | 1.6 Ohms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() LTR10EZPJ561 ROHM Semiconductor | 2882 |
| - | Wide 0805 (2012 Metric), 0508 | 0508 | 0508 (Reversed) | 1220 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.047 L x 0.079 W (1.20mm x 2.00mm) | ±5% | 2 | - | ±200ppm/°C | - | 560 Ohms | Thick Film | High Power | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.026 (0.65mm) | 1.2 mm | 2 mm | AEC-Q200 | ||
![]() ESR01MZPF5101 ROHM Semiconductor | 100 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 5.1 kOhms | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() LTR100JZPJ1R3 ROHM Semiconductor | 3798 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | - | ±200ppm/°C | - | 1.3 Ohms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() LTR100JZPJ5R6 ROHM Semiconductor | 3656 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±5% | 2 | - | ±200ppm/°C | - | 5.6 Ohms | Thick Film | High Power | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() SFR01MZPJ270 ROHM Semiconductor | 8025 |
| - | 0402 (1005 Metric) | 402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50 V | -55°C ~ 155°C | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | 27 Ohms | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() PML50HZPJV ROHM Semiconductor | 25 |
| - | - | - | 1020 | 2550 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | 5 % | - | 2 Terminal | 200 PPM / C | Ultra-Low Ohmic Chip Resistor | - | - | Current Sense | - | Resistors | - | - | SMD/SMT | - | Current Sense Resistors | Chip Resistors | - | 0.5 mm | - | 2.6 mm | 5 mm | - | ||
![]() LTR18EZPJU ROHM Semiconductor | 25 |
| - | - | - | 0612 (Reversed) | 1632 (Reversed) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | 5 % | - | - | - | - | - | - | High Power | - | Resistors | 1.25 W | Thick Film | - | - | Thick Film Resistors | - | Wide-Side Termination | 0.58 mm | - | 1.6 mm | 3.2 mm | - | ||
![]() PMR50HZPJ ROHM Semiconductor | In Stock | - | - | - | - | 2010 | 5025 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | - | 5 % | - | 2 Terminal | 100 PPM / C | Metal Plate Shunt Resistor | - | - | Current Sense | - | Resistors | 1 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | Shunt Resistors | - | 0.52 mm | - | 5 mm | 2.5 mm | - | ||
![]() LTR18EZPJSR011 ROHM Semiconductor | 200 | - | - | - | - | 0612 (Reversed) | 1632 (Reversed) | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 5 % | - | - | 0 PPM / C, + 150 PPM / C | - | 11 mOhms | - | High Power | - | Resistors | 1.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | 0.58 mm | - | 1.6 mm | 3.2 mm | - | ||
![]() SDR03EZPF6800 ROHM Semiconductor | 200 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | - | - | 150 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 6.8 kOhms | - | General Purpose | - | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SDR03EZPJ181 ROHM Semiconductor | 5000 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | - | - | 150 V | - | - | - | 5 % | - | - | 200 PPM / C | - | 181 Ohms | - | General Purpose | - | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() LTR100JZPF3001 ROHM Semiconductor | 4000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | 200 V | - | - | - | 5 % | - | - | 200 PPM / C | - | 1 MOhms | - | High Power | - | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPF4702 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | 400 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 47 kOhms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR03EZPF3001 ROHM Semiconductor | 5000 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | - | - | 150 V | - | - | - | 1 % | - | - | 100 PPM / C | - | 3 kOhms | - | General Purpose | - | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SDR10EZPJ2R0 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | 400 V | - | - | - | 5 % | - | - | 200 PPM / C | - | 2 Ohms | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SFR18EZPJ472 ROHM Semiconductor | 20000 | - | - | - | - | 1206 | 3216 | + 155 C | - | - 55 C | PCB Mount | - | - | 200 V | - | - | - | 5 % | - | - | 200 PPM / C | - | 4.7 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Sulfur Resistors | 0.55 mm | - | 3.2 mm | 1.6 mm | - |