- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPF4302 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 43 kOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPF2R00 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 200 PPM / C | 2 Ohms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR03EZPF4R30 ROHM Semiconductor | 5000 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 150 V | - | - | - | 1 % | - | 200 PPM / C | 4.3 Ohms | - | - | - | General Purpose | - | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SDR10EZPF1803 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 180 MOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPF4701 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 4.7 kOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPJ183 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 5 % | - | 200 PPM / C | 18 kOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPF1303 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 130 kOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() LTR100JZPJ302 ROHM Semiconductor | 4000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | - | - | 5 % | - | 200 PPM / C | 3 kOhms | - | - | - | High Power | - | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SDR10EZPF39R0 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 39 Ohms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SFR18EZPF2703 ROHM Semiconductor | 5000 | - | - | - | - | 1206 | 3216 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | - | - | 1 % | - | 100 PPM / C | 270 kOhms | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Sulfur Resistors | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() SDR03EZPJ205 ROHM Semiconductor | 5000 | - | - | - | - | 0603 | 1608 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 150 V | - | - | - | 5 % | - | 200 PPM / C | 200 MOhms | - | - | - | General Purpose | - | Resistors | 300 mW | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() LTR100JZPJ242 ROHM Semiconductor | 4000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | - | - | 5 % | - | 200 PPM / C | 2.4 kOhms | - | - | - | High Power | - | Resistors | 2 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() MCR03EZHMJ220 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | 5 % | - | 200 ppm/°C | 22 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() MCR18EZHMJ825 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | 200 ppm/°C | 8.2 MΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMFX2323 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | 100 ppm/°C | 232 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZPF3162 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | 100 ppm/°C | 31.6 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() ESR01MZPF1602 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | ESR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 16 kOhms | - | - | Thick Film | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Automotive AEC-Q200, Pulse Withstanding | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR10FZHF5111 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | 100 ppm/°C | 5.11 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHFX2050 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | 100 ppm/°C | 205 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18FZPF5620 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |