- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR18EZHMFX17R4 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 17.4 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR25JXHJ161 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 5 % | - | - | 200 ppm/°C | 160 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 500 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18FZPF2611 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 2.61 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03EZHJ322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 5 % | - | - | 200 ppm/°C | 3.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() SFR01MZPJ135 ROHM Semiconductor | 9034 |
| - | 0402 (1005 Metric) | 402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 2 | ±200ppm/°C | 1.3 MOhms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR10FZHMF9101 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 9.1 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18EZHMFX47R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 47.5 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHMFX1542 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 15.4 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SFR18EZPJ101 ROHM Semiconductor | 8092 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | - | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | 2 | ±200ppm/°C | 100 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SFR01MZPJ180 ROHM Semiconductor | 10020 |
| - | 0402 (1005 Metric) | 402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 2 | ±200ppm/°C | 18 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() SFR01MZPF5600 ROHM Semiconductor | 10000 | - | - | 0402 (1005 Metric) | 402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | ±100ppm/°C | 560 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR18EZHJL ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTR100JZPF7500 Rohm Semiconductor | 2037 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | Active | 2 | ±100ppm/°C | 750 Ohms | - | - | Thick Film | - | 3W | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.028" (0.70mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ111 Rohm Semiconductor | 80000 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | ±200ppm/°C | 110 Ohms | - | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SFR01MZPJ110 ROHM Semiconductor | 10012 |
| - | 0402 (1005 Metric) | 402 | 0402 | 1005 | + 150 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | - | SFR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 2 | ±200ppm/°C | 11 Ohms | - | - | Thick Film | Industrial Grade | 0.063W, 1/16W | Resistors | 63 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCR10FZPF5621 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 5.62 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03FZPEJ392 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 5 % | - | - | 200 ppm/°C | 3.9 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() MCR10FZHF7320 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 732 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZPF6191 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 6.19 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR10FZHF7322 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 73.2 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - |